Chromalox IntelliTrace Commercial Controller CTC

Description
1 and 2 Circuit Models 40 Amps per Circuit SSR Control 100 - 277 VAC, 50/60 Hz cULus Non Hazardous Areas Soft Start Feature Operating Temperature: -40˚F to 104˚F (-40˚C to 40˚C) Modbus RTU/RS485, RS422, TCP/Ethernet, & BACnet 10” x 8” x 6” (26cm x 21cm x 15cm) NEMA 4X FG Wall Mount Enclosure High Resolution Color TFT Display LED Indication for Power, Load and Alarm per Circuit Front Panel Capacitive Touch Switches PID, On/Off or Manual Control Modes One or Two Sensor Inputs / Circuit – Min, Max & Averaging 2 Circuit Ambient Control from 1 RTD Sensor Full Monitoring and Alarms High / Low Temperature & Current, GFEP & Sensor Failure Programmable Duty Cycle On Sensor Failure AC & DC Alarms Password Protected Security Levels CE, UL, cUL
Datasheet
Description
1 and 2 Circuit Models 40 Amps per Circuit SSR Control 100 - 277 VAC, 50/60 Hz cULus Non Hazardous Areas Soft Start Feature Operating Temperature: -40˚F to 104˚F (-40˚C to 40˚C) Modbus RTU/RS485, RS422, TCP/Ethernet, & BACnet 10” x 8” x 6” (26cm x 21cm x 15cm) NEMA 4X FG Wall Mount Enclosure High Resolution Color TFT Display LED Indication for Power, Load and Alarm per Circuit Front Panel Capacitive Touch Switches PID, On/Off or Manual Control Modes One or Two Sensor Inputs / Circuit – Min, Max & Averaging 2 Circuit Ambient Control from 1 RTD Sensor Full Monitoring and Alarms High / Low Temperature & Current, GFEP & Sensor Failure Programmable Duty Cycle On Sensor Failure AC & DC Alarms Password Protected Security Levels CE, UL, cUL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IntelliTrace Commercial Controller - CTC - Chromalox
Pittsburgh, PA, United States
IntelliTrace Commercial Controller
CTC
IntelliTrace Commercial Controller CTC
1 and 2 Circuit Models 40 Amps per Circuit SSR Control 100 - 277 VAC, 50/60 Hz cULus Non Hazardous Areas Soft Start Feature Operating Temperature: -40˚F to 104˚F (-40˚C to 40˚C) Modbus RTU/RS485, RS422, TCP/Ethernet, & BACnet 10” x 8” x 6” (26cm x 21cm x 15cm) NEMA 4X FG Wall Mount Enclosure High Resolution Color TFT Display LED Indication for Power, Load and Alarm per Circuit Front Panel Capacitive Touch Switches PID, On/Off or Manual Control Modes One or Two Sensor Inputs / Circuit – Min, Max & Averaging 2 Circuit Ambient Control from 1 RTD Sensor Full Monitoring and Alarms High / Low Temperature & Current, GFEP & Sensor Failure Programmable Duty Cycle On Sensor Failure AC & DC Alarms Password Protected Security Levels CE, UL, cUL

1 and 2 Circuit Models

40 Amps per Circuit

SSR Control

100 - 277 VAC, 50/60 Hz

cULus Non Hazardous Areas

Soft Start Feature

Operating Temperature: -40˚F to 104˚F (-40˚C to 40˚C)

Modbus RTU/RS485, RS422, TCP/Ethernet, & BACnet

10” x 8” x 6” (26cm x 21cm x 15cm) NEMA 4X FG Wall Mount Enclosure

High Resolution Color TFT Display

LED Indication for Power, Load and Alarm per Circuit

Front Panel Capacitive Touch Switches

PID, On/Off or Manual Control Modes

One or Two Sensor Inputs / Circuit – Min, Max & Averaging

2 Circuit Ambient Control from 1 RTD Sensor

Full Monitoring and Alarms

High / Low Temperature & Current, GFEP & Sensor Failure

Programmable Duty Cycle On Sensor Failure

AC & DC Alarms

Password Protected Security Levels

CE, UL, cUL

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Control Panels
Product Number CTC
Product Name IntelliTrace Commercial Controller
Panel Type Power Control
Panel Operation Electrical
Operator Input Buttons/Knobs
Display Type Digital Display
Control Output Switches
Unlock Full Specs
to access all available technical data

Similar Products

CP59xx-0030 | Next multi-touch Control Panel with CP-Link 5 New -  - Beckhoff Automation LLC
Specs
Panel Type Operator Console
View Details
Fire Alarm Control Panels - 2300828 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
Conventional - Zones / Alarm Points 4
View Details
Temperature Control Panels - WATTCO™ - WATTCO
Specs
Panel Type Temperature
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
4-20mA Signal Transmitter - RL-V - Indelac Controls, Inc.
Indelac Controls, Inc.
Specs
Panel Type Power Control
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details