Chromalox IntelliTrace Commercial Controller CTC

Description
1 and 2 Circuit Models40 Amps per CircuitSSR Control100 - 277 VAC, 50/60 HzcULus Non Hazardous AreasSoft Start FeatureOperating Temperature: -40˚F to 104˚F (-40˚C to 40˚C)Modbus RTU/RS485, RS422, TCP/Ethernet, & BACnet10" x 8" x 6" (26cm x 21cm x 15cm) NEMA 4X FG Wall Mount EnclosureHigh Resolution Color TFT DisplayLED Indication for Power, Load and Alarm per CircuitFront Panel Capacitive Touch SwitchesPID, On/Off or Manual Control ModesOne or Two Sensor Inputs / Circuit - Min, Max & Averaging2 Circuit Ambient Control from 1 RTD SensorFull Monitoring and AlarmsHigh / Low Temperature & Current, GFEP & Sensor FailureProgrammable Duty Cycle On Sensor FailureAC & DC AlarmsPassword Protected Security LevelsCE, UL, cUL
Datasheet
Description
1 and 2 Circuit Models40 Amps per CircuitSSR Control100 - 277 VAC, 50/60 HzcULus Non Hazardous AreasSoft Start FeatureOperating Temperature: -40˚F to 104˚F (-40˚C to 40˚C)Modbus RTU/RS485, RS422, TCP/Ethernet, & BACnet10" x 8" x 6" (26cm x 21cm x 15cm) NEMA 4X FG Wall Mount EnclosureHigh Resolution Color TFT DisplayLED Indication for Power, Load and Alarm per CircuitFront Panel Capacitive Touch SwitchesPID, On/Off or Manual Control ModesOne or Two Sensor Inputs / Circuit - Min, Max & Averaging2 Circuit Ambient Control from 1 RTD SensorFull Monitoring and AlarmsHigh / Low Temperature & Current, GFEP & Sensor FailureProgrammable Duty Cycle On Sensor FailureAC & DC AlarmsPassword Protected Security LevelsCE, UL, cUL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IntelliTrace Commercial Controller - CTC - Chromalox
Pittsburgh, PA, United States
IntelliTrace Commercial Controller
CTC
IntelliTrace Commercial Controller CTC
1 and 2 Circuit Models40 Amps per CircuitSSR Control100 - 277 VAC, 50/60 HzcULus Non Hazardous AreasSoft Start FeatureOperating Temperature: -40˚F to 104˚F (-40˚C to 40˚C)Modbus RTU/RS485, RS422, TCP/Ethernet, & BACnet10" x 8" x 6" (26cm x 21cm x 15cm) NEMA 4X FG Wall Mount EnclosureHigh Resolution Color TFT DisplayLED Indication for Power, Load and Alarm per CircuitFront Panel Capacitive Touch SwitchesPID, On/Off or Manual Control ModesOne or Two Sensor Inputs / Circuit - Min, Max & Averaging2 Circuit Ambient Control from 1 RTD SensorFull Monitoring and AlarmsHigh / Low Temperature & Current, GFEP & Sensor FailureProgrammable Duty Cycle On Sensor FailureAC & DC AlarmsPassword Protected Security LevelsCE, UL, cUL

1 and 2 Circuit Models40 Amps per CircuitSSR Control100 - 277 VAC, 50/60 HzcULus Non Hazardous AreasSoft Start FeatureOperating Temperature: -40˚F to 104˚F (-40˚C to 40˚C)Modbus RTU/RS485, RS422, TCP/Ethernet, & BACnet10" x 8" x 6" (26cm x 21cm x 15cm) NEMA 4X FG Wall Mount EnclosureHigh Resolution Color TFT DisplayLED Indication for Power, Load and Alarm per CircuitFront Panel Capacitive Touch SwitchesPID, On/Off or Manual Control ModesOne or Two Sensor Inputs / Circuit - Min, Max & Averaging2 Circuit Ambient Control from 1 RTD SensorFull Monitoring and AlarmsHigh / Low Temperature & Current, GFEP & Sensor FailureProgrammable Duty Cycle On Sensor FailureAC & DC AlarmsPassword Protected Security LevelsCE, UL, cUL

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Temperature Controllers
Product Number CTC
Product Name IntelliTrace Commercial Controller
Temperature Heating
Unlock Full Specs
to access all available technical data

Similar Products

Environmental Test Chamber Touch Screen Controller - CSZ EZT-570S - Cincinnati Sub-Zero Products
Specs
Controller Type Environmental; Humidity; Laboratory
Control Limit; PID; Fuzzy Logic
Features Datalogger; Is a Chart Recorder
View Details
Temperature Controls - 837-A2EX612 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details