The CS3 Series is a DIN rail-mounted, three-phase, three-leg solid state relay designed for switching resistive loads up to 55 amps per leg and up to 600 VAC. It features zero-crossover switching to minimize electronic noise, an integrated heatsink, SCR thermal protection with LED status indication, and an IP20 touch-safe cover. The controller supports AC or DC voltage input signals and provides optional alarms for overtemperature and load/line interrupt conditions. It complies with CE, UL, and cUL standards.
The CS Series of solid state relays are an ideal, low cost power control solution for switching resistive loads found applications in such as furnaces, ovens, heat treating, injection molding, thermoforming, press platens, commercial food equipment, semiconductor, lighting and drying, just to name a few.
The CS Series power controllers feature a rugged, industrial design, touch-safe exterior and conservative, continuous service amperage ratings at 40˚C ambient. They are available in both AC and DC Voltage logic input command signals and employ zero crossover firing (gated to turn on and off at zero voltage), which keeps unwanted RFI (Radio Frequency Interference) to a minimum. Each controller comes complete with integrated heat sink, SCR thermal protection with LED indication and has USA & Canadian UL component recognition and CE conformity. Optional alarms are available for over temperature as well as load and line interrupt conditions. The CS1 offers a digital PNP alarm output signal for logic-gated devices such as PLCs.
The CS3 Series controller manages three phase, 3 leg loads up to 55 Amps and up to 600 VAC.
Industrial Solid State Relays
Single and Three-Phase Load Designs
DIN Rail Mounted
Conservative Thermal Design
Up to 3x55 Amp Ratings
Up to 600 VAC Operational Voltage
Integrated Heatsink
Zero Crossover Switching to Minimize Electronic Noise
AC & DC Voltage Input Signals
Alarms for Load/Line Interrupt
Overtemperature Alarm
Digital PNP Alarm Output Signal for Logic-Gated Devices
UL / cUL
CE Marked
LED Status Indicator
IP20 Touch Protection Cover
| Chromalox | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | CS3 |
| Product Name | Three Phase, 3-Leg, zero cross SSR Power Controller |
| Mounting | DIN |
| Turn-On Switching | Zero Switching |
| Output Device | SCR |
| Features | Built-in Heat Sink; Overvoltage Protection |
| Approvals | CE Marked, UL / cUL |