Chromalox Snow Sensor and Controller ChromaMelt-2R

Description
The ChromaMelt-2R is a "Plug and Play" controller/ sensor for snow melting applications. When the temperature drops below the adjustable setpoint and moisure is present, it energizes the heating elements. The Technician mode allows installers or technicians to adjust the parameters for customized installations using the electronic controller installed in the front panel. The adjustable Hold-On timer, keeps the outputs to the heaters active to ensure complete freeze protection. The Hold-On (Time delay) is adjustable in the from 0 to 99 hours. The 4 vertical spikes prevent birds from nesting on top of the ChromaMelt-2R and blocking the sensing grid. Load Switching (2 X 24A Relays) Adjustable Temperature Settings (C & F) Variable Delay Time (Hold ON and OFF Time) User Friendly Programming and Setting Adjustment Using Remote Control with Large LCD Display Adjustable Cycle Time between Zones while Staggering 2 Zones of Control - Operating Together or Staggering Easy and Simple 6 Wire installation Logical and Remote Access for Installers During Set-up, Commissioning & Service Non Obtrusive Adjustable Snow Sensor Wall Bracket Automatic/Manual/Off Mode Selection by Switch or by Remote Control 4 Vertical Spikes to Prevent Birds Nesting RoHS ETL Certification (US and Canada)
Datasheet
Description
The ChromaMelt-2R is a "Plug and Play" controller/ sensor for snow melting applications. When the temperature drops below the adjustable setpoint and moisure is present, it energizes the heating elements. The Technician mode allows installers or technicians to adjust the parameters for customized installations using the electronic controller installed in the front panel. The adjustable Hold-On timer, keeps the outputs to the heaters active to ensure complete freeze protection. The Hold-On (Time delay) is adjustable in the from 0 to 99 hours. The 4 vertical spikes prevent birds from nesting on top of the ChromaMelt-2R and blocking the sensing grid. Load Switching (2 X 24A Relays) Adjustable Temperature Settings (C & F) Variable Delay Time (Hold ON and OFF Time) User Friendly Programming and Setting Adjustment Using Remote Control with Large LCD Display Adjustable Cycle Time between Zones while Staggering 2 Zones of Control - Operating Together or Staggering Easy and Simple 6 Wire installation Logical and Remote Access for Installers During Set-up, Commissioning & Service Non Obtrusive Adjustable Snow Sensor Wall Bracket Automatic/Manual/Off Mode Selection by Switch or by Remote Control 4 Vertical Spikes to Prevent Birds Nesting RoHS ETL Certification (US and Canada)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snow Sensor and Controller - ChromaMelt-2R - Chromalox
Pittsburgh, PA, United States
Snow Sensor and Controller
ChromaMelt-2R
Snow Sensor and Controller ChromaMelt-2R
The ChromaMelt-2R is a "Plug and Play" controller/ sensor for snow melting applications. When the temperature drops below the adjustable setpoint and moisure is present, it energizes the heating elements. The Technician mode allows installers or technicians to adjust the parameters for customized installations using the electronic controller installed in the front panel. The adjustable Hold-On timer, keeps the outputs to the heaters active to ensure complete freeze protection. The Hold-On (Time delay) is adjustable in the from 0 to 99 hours. The 4 vertical spikes prevent birds from nesting on top of the ChromaMelt-2R and blocking the sensing grid. Load Switching (2 X 24A Relays) Adjustable Temperature Settings (C & F) Variable Delay Time (Hold ON and OFF Time) User Friendly Programming and Setting Adjustment Using Remote Control with Large LCD Display Adjustable Cycle Time between Zones while Staggering 2 Zones of Control - Operating Together or Staggering Easy and Simple 6 Wire installation Logical and Remote Access for Installers During Set-up, Commissioning & Service Non Obtrusive Adjustable Snow Sensor Wall Bracket Automatic/Manual/Off Mode Selection by Switch or by Remote Control 4 Vertical Spikes to Prevent Birds Nesting RoHS ETL Certification (US and Canada)

The ChromaMelt-2R is a "Plug and Play" controller/ sensor for snow melting applications. When the temperature drops below the adjustable setpoint and moisure is present, it energizes the heating elements.

The Technician mode allows installers or technicians to adjust the parameters for customized installations using the electronic controller installed in the front panel. The adjustable Hold-On timer, keeps the outputs to the heaters active to ensure complete freeze protection.

The Hold-On (Time delay) is adjustable in the from 0 to 99 hours. The 4 vertical spikes prevent birds from nesting on top of the ChromaMelt-2R and blocking the sensing grid.

Load Switching (2 X 24A Relays)

Adjustable Temperature Settings (C & F)

Variable Delay Time (Hold ON and OFF Time)

User Friendly Programming and Setting

Adjustment Using Remote Control with Large LCD Display

Adjustable Cycle Time between Zones while Staggering

2 Zones of Control - Operating Together or Staggering

Easy and Simple 6 Wire installation

Logical and Remote Access for Installers During Set-up, Commissioning & Service

Non Obtrusive Adjustable Snow Sensor Wall Bracket

Automatic/Manual/Off Mode Selection by Switch or by Remote Control

4 Vertical Spikes to Prevent Birds Nesting

RoHS

ETL Certification (US and Canada)

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Temperature Controllers
Product Number ChromaMelt-2R
Product Name Snow Sensor and Controller
Temperature Heating
Unlock Full Specs
to access all available technical data

Similar Products