The Chromalox 6040 is a 1/16 DIN Temperature and Process Controller designed for versatile process management, including temperature, flow, valve positioning, and pressure control. It features a universal input that supports various sensor types, including thermocouples and RTDs, and offers full PID control with options for pre-tune, self-tune, manual tuning, or on-off control. The controller can accommodate up to three outputs for control, alarms, or power supply, and includes process and loop alarms with adjustable hysteresis. The 6040 model supports ModBus communications and allows for remote setpoint input, making it suitable for integration into automated systems. It operates within a temperature range of 0 to 55°C and is protected to IP66 standards, ensuring durability in various environments. The device also includes a heater break alarm function, enhancing its reliability for critical applications. Configuration can be performed via the optional ChromaWare software, enabling efficient programming and parameter storage.
Description
Whether you have to manage temperature, flow, valve positioning or pressure, the Chromalox 40 Series Temperature and Process Controllers provide you with a comprehensive feature list and the flexibility to meet your most demanding process needs. Application needs change over time, but that doesn't mean that you'll need to change your controller. The Chromalox 40 series modular card design provides the owner with the flexibility to alter the functionality with ease. Expansion from 1 to 3 outputs, as well as communications and remote setpoint is easily accomplished and automatically recognized by the firmware. The optional ChromaWareTM configuration software allows the owner to program multiple units efficiently and store parameter settings for later use. The 40 Series Controllers are an ideal complement in both design and esthetics to its cousin, the Chromalox 50 Series Limit Controllers.
Features
| Chromalox | |
|---|---|
| Product Category | Temperature Controllers |
| Product Number | 6040 |
| Product Name | 1/16 DIN Temperature and Process Controller |
| Control | PID |