Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SOLID STATE RELAYS
CHROMALOX
305752 -- CMLX SOLID STATE
Chromalox
CMLX Solid State
305752
Description
SSR-501 50A,600Vac,4.5-32Vdc ,LED
Galco Industrial Electronics
Done
Description
SSR-501 50A,600Vac,4.5-32Vdc ,LED
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
CMLX Solid State
305752
CMLX Solid State
305752
SSR-501 50A,600Vac,4.5-32Vdc ,LED
SSR-501 50A,600Vac,4.5-32Vdc
,LED
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Solid State Relays
Product Number
305752
Product Name
CMLX Solid State
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Type 77.31 - Modular Solid State Relay 30A
773182308071
Specs
Approvals
CE-2, EAC-1, CLUS, ukca
Operating Temp
-4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type
AC
View Details
TE Connectivity
Solid State Relays
1-2319263-3
Specs
Approvals
EU ELV Compliant with Exemptions; RoHS
Operating Temp
-22 to 176 F (-30 to 80 C)
View Details
2
suppliers
WAGO
Solid-state relay module
788-701
Specs
Mounting
DIN; DIN-35 rail
Input Voltage (Control Signal) Range
24 volts
Input Current (Control Signal) Range
0.0100 amps
View Details
2
suppliers
Aratas America LLC
Solid State Relay Omron Electronic Components
G3S4-A-DC24
Specs
Application Type
Latching
View Details