Electric Generators Direct Winco WL12000HE - 10,800 Watt Portable Generator Model WL12000HE

Description
Winco Electric Start Portable Job Site Generator •Honda GX630 OHV powered with electric start & low oil sesnsor Produces 12,000 Watts Of Surge Power •Rated @ 10,8000 watts for continuous duty operation Brushless Alternator w/ 100% Copper Windings •Provides clean power with no maintenance required 15-Gallon Fuel Tank Provides Extended Run Time •Will keep a full work crew busy all day without re-fueling Fully Loaded Receptacle Panel •Plenty of power to keep you operating at peak performance Switch-Less Full Power™ •Easily draw the full rated output from a single 120/240V outlet •Or a combination of both, without switching voltage settings Heavy-Duty 1-1/4" 13-Gauge Tubular Steel Cradle •Built to take any abuse the job site my dish out 4-Wheel Dolly Kit & Standard Lifting Eye •Makes this generator easy to transport Square D Circuit Breakers •Industry's leading reaction time of 1/60th of a second
Datasheet
Description
Winco Electric Start Portable Job Site Generator •Honda GX630 OHV powered with electric start & low oil sesnsor Produces 12,000 Watts Of Surge Power •Rated @ 10,8000 watts for continuous duty operation Brushless Alternator w/ 100% Copper Windings •Provides clean power with no maintenance required 15-Gallon Fuel Tank Provides Extended Run Time •Will keep a full work crew busy all day without re-fueling Fully Loaded Receptacle Panel •Plenty of power to keep you operating at peak performance Switch-Less Full Power™ •Easily draw the full rated output from a single 120/240V outlet •Or a combination of both, without switching voltage settings Heavy-Duty 1-1/4" 13-Gauge Tubular Steel Cradle •Built to take any abuse the job site my dish out 4-Wheel Dolly Kit & Standard Lifting Eye •Makes this generator easy to transport Square D Circuit Breakers •Industry's leading reaction time of 1/60th of a second
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Winco WL12000HE - 10,800 Watt Portable Generator - Model WL12000HE - Electric Generators Direct
Bolingbrook, IL, USA
Winco WL12000HE - 10,800 Watt Portable Generator
Model WL12000HE
Winco WL12000HE - 10,800 Watt Portable Generator Model WL12000HE
Winco Electric Start Portable Job Site Generator •Honda GX630 OHV powered with electric start & low oil sesnsor Produces 12,000 Watts Of Surge Power •Rated @ 10,8000 watts for continuous duty operation Brushless Alternator w/ 100% Copper Windings •Provides clean power with no maintenance required 15-Gallon Fuel Tank Provides Extended Run Time •Will keep a full work crew busy all day without re-fueling Fully Loaded Receptacle Panel •Plenty of power to keep you operating at peak performance Switch-Less Full Power™ •Easily draw the full rated output from a single 120/240V outlet •Or a combination of both, without switching voltage settings Heavy-Duty 1-1/4" 13-Gauge Tubular Steel Cradle •Built to take any abuse the job site my dish out 4-Wheel Dolly Kit & Standard Lifting Eye •Makes this generator easy to transport Square D Circuit Breakers •Industry's leading reaction time of 1/60th of a second

Winco Electric Start Portable Job Site Generator
•Honda GX630 OHV powered with electric start & low oil sesnsor
Produces 12,000 Watts Of Surge Power
•Rated @ 10,8000 watts for continuous duty operation
Brushless Alternator w/ 100% Copper Windings
•Provides clean power with no maintenance required
15-Gallon Fuel Tank Provides Extended Run Time
•Will keep a full work crew busy all day without re-fueling
Fully Loaded Receptacle Panel
•Plenty of power to keep you operating at peak performance
Switch-Less Full Power™
•Easily draw the full rated output from a single 120/240V outlet
•Or a combination of both, without switching voltage settings
Heavy-Duty 1-1/4" 13-Gauge Tubular Steel Cradle
•Built to take any abuse the job site my dish out
4-Wheel Dolly Kit & Standard Lifting Eye
•Makes this generator easy to transport
Square D Circuit Breakers
•Industry's leading reaction time of 1/60th of a second

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model WL12000HE
Product Name Winco WL12000HE - 10,800 Watt Portable Generator
Fuel Type Gasoline
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Gas Generator Sets - G3516B - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Fuel Type Natural Gas
Portability Permanent
Applications Power
View Details
Mobile Generators - G Series - Wacker Neuson SE
Specs
Fuel Type Diesel
Portability Portable
Applications Agriculture; Construction; Industrial; Mining; Standby
View Details
45 kWe Prime Power Generator - DP45D6S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details