Electric Generators Direct Winco W150FPTOS - 150 kW Tractor-Driven PTO Generator Model W150FPTOS

Description
This PTO provides 150kW/645 amps continuous power •This PTO generator requires 290hp to run •The PTO input speed is 1000 and generator speed is 1800 RPM 100% Copper Windings Brushless Revolving Field •Precision AVR Regulated voltage 2% Heavy Duty construction Grounding Ternimal •Full Load Connector •Mainline Circuit Breaker •Shielded PTO Shaft •Rodent Screen •Mounting Base •Sealed Ball Bearings •Speed Indictaor visible from tractor seat
Description
This PTO provides 150kW/645 amps continuous power •This PTO generator requires 290hp to run •The PTO input speed is 1000 and generator speed is 1800 RPM 100% Copper Windings Brushless Revolving Field •Precision AVR Regulated voltage 2% Heavy Duty construction Grounding Ternimal •Full Load Connector •Mainline Circuit Breaker •Shielded PTO Shaft •Rodent Screen •Mounting Base •Sealed Ball Bearings •Speed Indictaor visible from tractor seat

Suppliers

Company
Product
Description
Supplier Links
Winco W150FPTOS - 150 kW Tractor-Driven PTO Generator - Model W150FPTOS - Electric Generators Direct
Bolingbrook, IL, USA
Winco W150FPTOS - 150 kW Tractor-Driven PTO Generator
Model W150FPTOS
Winco W150FPTOS - 150 kW Tractor-Driven PTO Generator Model W150FPTOS
This PTO provides 150kW/645 amps continuous power •This PTO generator requires 290hp to run •The PTO input speed is 1000 and generator speed is 1800 RPM 100% Copper Windings Brushless Revolving Field •Precision AVR Regulated voltage 2% Heavy Duty construction Grounding Ternimal •Full Load Connector •Mainline Circuit Breaker •Shielded PTO Shaft •Rodent Screen •Mounting Base •Sealed Ball Bearings •Speed Indictaor visible from tractor seat

This PTO provides 150kW/645 amps continuous power
•This PTO generator requires 290hp to run
•The PTO input speed is 1000 and generator speed is 1800 RPM
100% Copper Windings
Brushless Revolving Field
•Precision AVR Regulated voltage 2%
Heavy Duty construction
Grounding Ternimal
•Full Load Connector
•Mainline Circuit Breaker
•Shielded PTO Shaft
•Rodent Screen
•Mounting Base
•Sealed Ball Bearings
•Speed Indictaor visible from tractor seat

Supplier's Site

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model W150FPTOS
Product Name Winco W150FPTOS - 150 kW Tractor-Driven PTO Generator
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1938703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
3200 to 12000 Watt Portable Generators - GEN-7500-0MH0 - WLC Company, Inc.
Specs
Fuel Type Gasoline
Power Rating - Wattage 6500 watts
Frequency 60 Hz
View Details
Land Use Diesel Generator - WP13 Series - Weichai Power Co., Ltd.
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Mining; Power; Telecommunications
View Details
Diesel and Gas Engine Driven Generators -  - GE Power Conversion
Specs
Fuel Type Diesel; Gasoline
Portability Permanent
Applications Industrial; Power; Marine
View Details