Electric Generators Direct Winco W145FPTOT-18 - 145 kW Tractor-Driven PTO Generator Model W145FPTOT-18

Description
This PTO provides 145kW/218 amps continuous power •This PTO generator requires 290hp to run •The PTO input speed is 1000 and generator speed is 1800 RPM 100% Copper Windings Brushless Revolving Field •Precision AVR Regulated voltage 2%
Description
This PTO provides 145kW/218 amps continuous power •This PTO generator requires 290hp to run •The PTO input speed is 1000 and generator speed is 1800 RPM 100% Copper Windings Brushless Revolving Field •Precision AVR Regulated voltage 2%

Suppliers

Company
Product
Description
Supplier Links
Winco W145FPTOT-18 - 145 kW Tractor-Driven PTO Generator - Model W145FPTOT-18 - Electric Generators Direct
Bolingbrook, IL, USA
Winco W145FPTOT-18 - 145 kW Tractor-Driven PTO Generator
Model W145FPTOT-18
Winco W145FPTOT-18 - 145 kW Tractor-Driven PTO Generator Model W145FPTOT-18
This PTO provides 145kW/218 amps continuous power •This PTO generator requires 290hp to run •The PTO input speed is 1000 and generator speed is 1800 RPM 100% Copper Windings Brushless Revolving Field •Precision AVR Regulated voltage 2%

This PTO provides 145kW/218 amps continuous power
•This PTO generator requires 290hp to run
•The PTO input speed is 1000 and generator speed is 1800 RPM
100% Copper Windings
Brushless Revolving Field
•Precision AVR Regulated voltage 2%

Supplier's Site

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model W145FPTOT-18
Product Name Winco W145FPTOT-18 - 145 kW Tractor-Driven PTO Generator
Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Mobile Diesel Generator Sets - XQP300 - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Portable
Applications Power
View Details
Portable Generators - GPS Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
1650 kVA Prime Power Generator - DP1650D5S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Power
View Details