Electric Generators Direct Winco W105FPTOT-4 - 105 kW Tractor-Driven PTO Generator Model W105FPTOT-4

Description
This PTO provides 105kW/364 amps continuous power •This PTO generator requires 210hp to run •The PTO input speed is 1000 and generator speed is 1800 RPM
Description
This PTO provides 105kW/364 amps continuous power •This PTO generator requires 210hp to run •The PTO input speed is 1000 and generator speed is 1800 RPM

Suppliers

Company
Product
Description
Supplier Links
Winco W105FPTOT-4 - 105 kW Tractor-Driven PTO Generator - Model W105FPTOT-4 - Electric Generators Direct
Bolingbrook, IL, USA
Winco W105FPTOT-4 - 105 kW Tractor-Driven PTO Generator
Model W105FPTOT-4
Winco W105FPTOT-4 - 105 kW Tractor-Driven PTO Generator Model W105FPTOT-4
This PTO provides 105kW/364 amps continuous power •This PTO generator requires 210hp to run •The PTO input speed is 1000 and generator speed is 1800 RPM

This PTO provides 105kW/364 amps continuous power
•This PTO generator requires 210hp to run
•The PTO input speed is 1000 and generator speed is 1800 RPM

Supplier's Site

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model W105FPTOT-4
Product Name Winco W105FPTOT-4 - 105 kW Tractor-Driven PTO Generator
Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
590 kVA Prime Power Generator - DP590D5S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Power
View Details
Industrial Generator - RGX7500 - Robin Subaru
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
Combined Heat and Power (CHP) Systems -  - Dresser-Rand
Specs
Fuel Type Natural Gas
Portability Permanent
Applications Industrial; Power
View Details