Electric Generators Direct Baldor TS45T - 38kW Industrial Towable Generator w/ Trailer Model TS45T

Description
Industrial Towable Diesel Generator •Designed & engineered for optimum performance & reliability 2.4L John Deere Turbocharged Diesel Engine •Provides long life, high performance, and great fuel efficiency Large 80-Gallon Integral Single-Wall XLPE Fuel Tank •Provides up to 50 hours of run time @ 1/2 load Manual or Automatic Start w/ Start/Stop/Auto Switch •Can be used w/ automatic transfer switch for standby applications Digital Genset Controller w/ Analog Gauges & Meters •Easily monitor oil pressure, coolant temp and battery volts •Generator output volts, hertz and amps w/ phase selection 3-Position Switch For Main Voltage Selection •Single-phase outlets remain powered during 3-phase usage Added Features: •XL Access Doors, Single Point Lifting Eye and Alarm Horn •High Water Temp Shutdown, Low Oil Pressure Shutdown •Fuel-Water Separator, Illuminated Control Panel •Starting Battery Included Dual-Axle Trailer w/ Hydraulic Brakes & 2-Inch Ball Hitch •Makes moving this generator to job sites an easy task
Datasheet
Description
Industrial Towable Diesel Generator •Designed & engineered for optimum performance & reliability 2.4L John Deere Turbocharged Diesel Engine •Provides long life, high performance, and great fuel efficiency Large 80-Gallon Integral Single-Wall XLPE Fuel Tank •Provides up to 50 hours of run time @ 1/2 load Manual or Automatic Start w/ Start/Stop/Auto Switch •Can be used w/ automatic transfer switch for standby applications Digital Genset Controller w/ Analog Gauges & Meters •Easily monitor oil pressure, coolant temp and battery volts •Generator output volts, hertz and amps w/ phase selection 3-Position Switch For Main Voltage Selection •Single-phase outlets remain powered during 3-phase usage Added Features: •XL Access Doors, Single Point Lifting Eye and Alarm Horn •High Water Temp Shutdown, Low Oil Pressure Shutdown •Fuel-Water Separator, Illuminated Control Panel •Starting Battery Included Dual-Axle Trailer w/ Hydraulic Brakes & 2-Inch Ball Hitch •Makes moving this generator to job sites an easy task
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baldor TS45T - 38kW Industrial Towable Generator w/ Trailer - Model TS45T - Electric Generators Direct
Bolingbrook, IL, USA
Baldor TS45T - 38kW Industrial Towable Generator w/ Trailer
Model TS45T
Baldor TS45T - 38kW Industrial Towable Generator w/ Trailer Model TS45T
Industrial Towable Diesel Generator •Designed & engineered for optimum performance & reliability 2.4L John Deere Turbocharged Diesel Engine •Provides long life, high performance, and great fuel efficiency Large 80-Gallon Integral Single-Wall XLPE Fuel Tank •Provides up to 50 hours of run time @ 1/2 load Manual or Automatic Start w/ Start/Stop/Auto Switch •Can be used w/ automatic transfer switch for standby applications Digital Genset Controller w/ Analog Gauges & Meters •Easily monitor oil pressure, coolant temp and battery volts •Generator output volts, hertz and amps w/ phase selection 3-Position Switch For Main Voltage Selection •Single-phase outlets remain powered during 3-phase usage Added Features: •XL Access Doors, Single Point Lifting Eye and Alarm Horn •High Water Temp Shutdown, Low Oil Pressure Shutdown •Fuel-Water Separator, Illuminated Control Panel •Starting Battery Included Dual-Axle Trailer w/ Hydraulic Brakes & 2-Inch Ball Hitch •Makes moving this generator to job sites an easy task

Industrial Towable Diesel Generator
•Designed & engineered for optimum performance & reliability
2.4L John Deere Turbocharged Diesel Engine
•Provides long life, high performance, and great fuel efficiency
Large 80-Gallon Integral Single-Wall XLPE Fuel Tank
•Provides up to 50 hours of run time @ 1/2 load
Manual or Automatic Start w/ Start/Stop/Auto Switch
•Can be used w/ automatic transfer switch for standby applications
Digital Genset Controller w/ Analog Gauges & Meters
•Easily monitor oil pressure, coolant temp and battery volts
•Generator output volts, hertz and amps w/ phase selection
3-Position Switch For Main Voltage Selection
•Single-phase outlets remain powered during 3-phase usage
Added Features:
•XL Access Doors, Single Point Lifting Eye and Alarm Horn
•High Water Temp Shutdown, Low Oil Pressure Shutdown
•Fuel-Water Separator, Illuminated Control Panel
•Starting Battery Included
Dual-Axle Trailer w/ Hydraulic Brakes & 2-Inch Ball Hitch
•Makes moving this generator to job sites an easy task

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model TS45T
Product Name Baldor TS45T - 38kW Industrial Towable Generator w/ Trailer
Fuel Type Diesel
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Marine Emergency Diesel Generator - WP4 Series - Weichai Power Co., Ltd.
Specs
Fuel Type Diesel
Portability Permanent
Applications Marine
View Details
Custom Electrical Power Generators -  - Nidec Power
Specs
Portability Permanent
Phase Three Phase
Applications Construction; Industrial; Mining; Power
View Details