Electric Generators Direct Cummins Onan RV QG6500 - 6.5kW RV Generator Model RV QG 6500

Description
6.5 kW Liquid Propane Powered RV Generator (Model 904) •Provides more power for larger size RVs (30A & 30A Breakers) •Runs two 15,000 BTU AC units w/ 1500 additional watts available Cummins Onan 4-Cycle OHV V-Twin Engine •Quietest in its class w/ excellent fuel efficiency Microprocessor Controlled •Digital voltage regulator prevents damaging voltage spikes •Self-diagnostic capability to simplify troubleshooting Sound-Attenuating Enclosure w/ Thru Flow Cooling System •Lowers noise levels while providing cross-flow cooling •Integral USDA Forest Service-approved spark-arrestor muffler Universal Mounting Tray •Structural capability to support the generator set in RV apps. •4-Point focalized mounting system with vibration isolators Integral Control Panel •Instant one-touch stop switch Added Features •Fuel filter, oil filter, air filter & mechanical governor •Automotive type starter & electric fuel solenoid
Datasheet
Description
6.5 kW Liquid Propane Powered RV Generator (Model 904) •Provides more power for larger size RVs (30A & 30A Breakers) •Runs two 15,000 BTU AC units w/ 1500 additional watts available Cummins Onan 4-Cycle OHV V-Twin Engine •Quietest in its class w/ excellent fuel efficiency Microprocessor Controlled •Digital voltage regulator prevents damaging voltage spikes •Self-diagnostic capability to simplify troubleshooting Sound-Attenuating Enclosure w/ Thru Flow Cooling System •Lowers noise levels while providing cross-flow cooling •Integral USDA Forest Service-approved spark-arrestor muffler Universal Mounting Tray •Structural capability to support the generator set in RV apps. •4-Point focalized mounting system with vibration isolators Integral Control Panel •Instant one-touch stop switch Added Features •Fuel filter, oil filter, air filter & mechanical governor •Automotive type starter & electric fuel solenoid
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cummins Onan RV QG6500 - 6.5kW RV Generator - Model RV QG 6500 - Electric Generators Direct
Bolingbrook, IL, USA
Cummins Onan RV QG6500 - 6.5kW RV Generator
Model RV QG 6500
Cummins Onan RV QG6500 - 6.5kW RV Generator Model RV QG 6500
6.5 kW Liquid Propane Powered RV Generator (Model 904) •Provides more power for larger size RVs (30A & 30A Breakers) •Runs two 15,000 BTU AC units w/ 1500 additional watts available Cummins Onan 4-Cycle OHV V-Twin Engine •Quietest in its class w/ excellent fuel efficiency Microprocessor Controlled •Digital voltage regulator prevents damaging voltage spikes •Self-diagnostic capability to simplify troubleshooting Sound-Attenuating Enclosure w/ Thru Flow Cooling System •Lowers noise levels while providing cross-flow cooling •Integral USDA Forest Service-approved spark-arrestor muffler Universal Mounting Tray •Structural capability to support the generator set in RV apps. •4-Point focalized mounting system with vibration isolators Integral Control Panel •Instant one-touch stop switch Added Features •Fuel filter, oil filter, air filter & mechanical governor •Automotive type starter & electric fuel solenoid

6.5 kW Liquid Propane Powered RV Generator (Model 904)
•Provides more power for larger size RVs (30A & 30A Breakers)
•Runs two 15,000 BTU AC units w/ 1500 additional watts available
Cummins Onan 4-Cycle OHV V-Twin Engine
•Quietest in its class w/ excellent fuel efficiency
Microprocessor Controlled
•Digital voltage regulator prevents damaging voltage spikes
•Self-diagnostic capability to simplify troubleshooting
Sound-Attenuating Enclosure w/ Thru Flow Cooling System
•Lowers noise levels while providing cross-flow cooling
•Integral USDA Forest Service-approved spark-arrestor muffler
Universal Mounting Tray
•Structural capability to support the generator set in RV apps.
•4-Point focalized mounting system with vibration isolators
Integral Control Panel
•Instant one-touch stop switch
Added Features
•Fuel filter, oil filter, air filter & mechanical governor
•Automotive type starter & electric fuel solenoid

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model RV QG 6500
Product Name Cummins Onan RV QG6500 - 6.5kW RV Generator
Fuel Type Propane
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2642188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Voltage 240 V
View Details
Diesel Generator Sets - 3516B (60 HZ) - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details
Portable Generators - GPS Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
90 kWe Prime Power Generator - DP90D6S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details