Electric Generators Direct Cummins Onan RV QG4000 - 4.0kW RV Generator Model RV QG 4000

Description
4.0 kW Gasoline Powered RV Generator (Model 26100) •Enough power to run a 15,000 BTU AC (30A 1-Pole Breaker) Designed For Use With Multiple Applications •Fifth wheels, travel and sport utility trailers Cummins Onan 4-Cycle OHV Engine •Provides quiet operation w/ excellent fuel efficiency Microprocessor Controlled •Digital voltage regulator prevents damaging voltage spikes •Provides added protection from overloads and faults Sound-Attenuating Enclosure •Lowers noise levels while providing cross-flow cooling Control Panel w/ LED Status Indicator Light •Start-Stop/Prime rocker switch •Provides set diagnostics USDA Forest Service Approved Spark Arrestor Muffler •Enclosed design, reduces noise levels Added Features •Magnetic circuit breaker & fused DC circuits (to protect wiring) •125" generator set output leads
Datasheet
Description
4.0 kW Gasoline Powered RV Generator (Model 26100) •Enough power to run a 15,000 BTU AC (30A 1-Pole Breaker) Designed For Use With Multiple Applications •Fifth wheels, travel and sport utility trailers Cummins Onan 4-Cycle OHV Engine •Provides quiet operation w/ excellent fuel efficiency Microprocessor Controlled •Digital voltage regulator prevents damaging voltage spikes •Provides added protection from overloads and faults Sound-Attenuating Enclosure •Lowers noise levels while providing cross-flow cooling Control Panel w/ LED Status Indicator Light •Start-Stop/Prime rocker switch •Provides set diagnostics USDA Forest Service Approved Spark Arrestor Muffler •Enclosed design, reduces noise levels Added Features •Magnetic circuit breaker & fused DC circuits (to protect wiring) •125" generator set output leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cummins Onan RV QG4000 - 4.0kW RV Generator - Model RV QG 4000 - Electric Generators Direct
Bolingbrook, IL, USA
Cummins Onan RV QG4000 - 4.0kW RV Generator
Model RV QG 4000
Cummins Onan RV QG4000 - 4.0kW RV Generator Model RV QG 4000
4.0 kW Gasoline Powered RV Generator (Model 26100) •Enough power to run a 15,000 BTU AC (30A 1-Pole Breaker) Designed For Use With Multiple Applications •Fifth wheels, travel and sport utility trailers Cummins Onan 4-Cycle OHV Engine •Provides quiet operation w/ excellent fuel efficiency Microprocessor Controlled •Digital voltage regulator prevents damaging voltage spikes •Provides added protection from overloads and faults Sound-Attenuating Enclosure •Lowers noise levels while providing cross-flow cooling Control Panel w/ LED Status Indicator Light •Start-Stop/Prime rocker switch •Provides set diagnostics USDA Forest Service Approved Spark Arrestor Muffler •Enclosed design, reduces noise levels Added Features •Magnetic circuit breaker & fused DC circuits (to protect wiring) •125" generator set output leads

4.0 kW Gasoline Powered RV Generator (Model 26100)
•Enough power to run a 15,000 BTU AC (30A 1-Pole Breaker)
Designed For Use With Multiple Applications
•Fifth wheels, travel and sport utility trailers
Cummins Onan 4-Cycle OHV Engine
•Provides quiet operation w/ excellent fuel efficiency
Microprocessor Controlled
•Digital voltage regulator prevents damaging voltage spikes
•Provides added protection from overloads and faults
Sound-Attenuating Enclosure
•Lowers noise levels while providing cross-flow cooling
Control Panel w/ LED Status Indicator Light
•Start-Stop/Prime rocker switch
•Provides set diagnostics
USDA Forest Service Approved Spark Arrestor Muffler
•Enclosed design, reduces noise levels
Added Features
•Magnetic circuit breaker & fused DC circuits (to protect wiring)
•125" generator set output leads

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model RV QG 4000
Product Name Cummins Onan RV QG4000 - 4.0kW RV Generator
Fuel Type Gasoline
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2642188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Voltage 240 V
View Details
Digital Inverter -  - Westinghouse Electric Corporation
Westinghouse Electric Corporation
Specs
Fuel Type Gasoline (optional feature); Propane (optional feature)
Portability Portable
Phase Single Phase
View Details
4500 Watt Commercial Generator - DXGN4500 - DEWALT Industrial Tool Co.
Specs
Portability Portable
Applications Power
Power Rating - Wattage 4200 watts
View Details