Electric Generators Direct Cummins Onan RV QG2500 - 2.5 kW Remote Muffler RV Generator Model RV QG 2500

Description
2.5 kW LP Powered RV Generator (Model 2089) •Lightweight, compact and easy to install (25A Breaker) Designed For Use With Multiple Applications •Travel trailers, truck campers & folding camping trailers Cummins Onan GH-200 4-Cycle OHV Engine •Auto choke & adjustable mechanical governor extend engine life •Solid-state ignition & electric fuel solenoid Sound-Attenuating Enclosure •Lowers noise levels while providing cross-flow cooling Mounted Control Panel w/ Electric Start •Sealed remote-start connector •Makes this generator easy to use for your application Single Side Serviceability •Easy access to all maintenance items including oil filter Installation Flexibility (Mufflers Sold Separately) •Multiple configurations allow for easy adaptability Added Features •Magnetic circuit breaker & fused DC circuits (to protect wiring) •120" generator set output leads
Datasheet
Description
2.5 kW LP Powered RV Generator (Model 2089) •Lightweight, compact and easy to install (25A Breaker) Designed For Use With Multiple Applications •Travel trailers, truck campers & folding camping trailers Cummins Onan GH-200 4-Cycle OHV Engine •Auto choke & adjustable mechanical governor extend engine life •Solid-state ignition & electric fuel solenoid Sound-Attenuating Enclosure •Lowers noise levels while providing cross-flow cooling Mounted Control Panel w/ Electric Start •Sealed remote-start connector •Makes this generator easy to use for your application Single Side Serviceability •Easy access to all maintenance items including oil filter Installation Flexibility (Mufflers Sold Separately) •Multiple configurations allow for easy adaptability Added Features •Magnetic circuit breaker & fused DC circuits (to protect wiring) •120" generator set output leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cummins Onan RV QG2500 - 2.5 kW Remote Muffler RV Generator - Model RV QG 2500 - Electric Generators Direct
Bolingbrook, IL, USA
Cummins Onan RV QG2500 - 2.5 kW Remote Muffler RV Generator
Model RV QG 2500
Cummins Onan RV QG2500 - 2.5 kW Remote Muffler RV Generator Model RV QG 2500
2.5 kW LP Powered RV Generator (Model 2089) •Lightweight, compact and easy to install (25A Breaker) Designed For Use With Multiple Applications •Travel trailers, truck campers & folding camping trailers Cummins Onan GH-200 4-Cycle OHV Engine •Auto choke & adjustable mechanical governor extend engine life •Solid-state ignition & electric fuel solenoid Sound-Attenuating Enclosure •Lowers noise levels while providing cross-flow cooling Mounted Control Panel w/ Electric Start •Sealed remote-start connector •Makes this generator easy to use for your application Single Side Serviceability •Easy access to all maintenance items including oil filter Installation Flexibility (Mufflers Sold Separately) •Multiple configurations allow for easy adaptability Added Features •Magnetic circuit breaker & fused DC circuits (to protect wiring) •120" generator set output leads

2.5 kW LP Powered RV Generator (Model 2089)
•Lightweight, compact and easy to install (25A Breaker)
Designed For Use With Multiple Applications
•Travel trailers, truck campers & folding camping trailers
Cummins Onan GH-200 4-Cycle OHV Engine
•Auto choke & adjustable mechanical governor extend engine life
•Solid-state ignition & electric fuel solenoid
Sound-Attenuating Enclosure
•Lowers noise levels while providing cross-flow cooling
Mounted Control Panel w/ Electric Start
•Sealed remote-start connector
•Makes this generator easy to use for your application
Single Side Serviceability
•Easy access to all maintenance items including oil filter
Installation Flexibility (Mufflers Sold Separately)
•Multiple configurations allow for easy adaptability
Added Features
•Magnetic circuit breaker & fused DC circuits (to protect wiring)
•120" generator set output leads

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model RV QG 2500
Product Name Cummins Onan RV QG2500 - 2.5 kW Remote Muffler RV Generator
Fuel Type Propane
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Portable Power Generators -  - Westinghouse Electric Corporation
Westinghouse Electric Corporation
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
4500 Watt Commercial Generator - DXGN4500 - DEWALT Industrial Tool Co.
Specs
Portability Portable
Applications Power
Power Rating - Wattage 4200 watts
View Details