Electric Generators Direct Cummins Onan RV QD6000 - 6.0kW RV Generator Model RV QD 6000

Description
6.0 kW Diesel Powered RV Generator (Model 1044) •Designed for dual AC Type A RVs (30A 2-Pole Breaker) •Runs two 15,000 BTU AC units w/ 1000 additional watts available Cummins Onan 719cc Liquid-Cooled Diesel Engine •Automatic timed glow plugs for quick & easy starting •Elec. fuel pump w/ full oil & fuel filter (.4 Gal/h 1/2 Load) Microprocessor Controlled •Self-diagnostic capability to simplify troubleshooting High Quality, Pure Sine Wave Electrical Output •Digital voltage regulator prevents damaging spikes Computer-Controlled Variable Speed Operation •Matches engine speed to load demand, minimizes noise levels Sound-Attenuating Design w/ USDA Approved Spark-Arrestor Muffler •Lowers noise levels while providing cross-flow cooling Three-Point, Fully Focalized Mounting System •Reduces vibration for quieter operation •Stationary exhaust pipe connection point for easy installation Integrated Generator Set & Engine Control •Provides user friendly controls and safety features
Datasheet
Description
6.0 kW Diesel Powered RV Generator (Model 1044) •Designed for dual AC Type A RVs (30A 2-Pole Breaker) •Runs two 15,000 BTU AC units w/ 1000 additional watts available Cummins Onan 719cc Liquid-Cooled Diesel Engine •Automatic timed glow plugs for quick & easy starting •Elec. fuel pump w/ full oil & fuel filter (.4 Gal/h 1/2 Load) Microprocessor Controlled •Self-diagnostic capability to simplify troubleshooting High Quality, Pure Sine Wave Electrical Output •Digital voltage regulator prevents damaging spikes Computer-Controlled Variable Speed Operation •Matches engine speed to load demand, minimizes noise levels Sound-Attenuating Design w/ USDA Approved Spark-Arrestor Muffler •Lowers noise levels while providing cross-flow cooling Three-Point, Fully Focalized Mounting System •Reduces vibration for quieter operation •Stationary exhaust pipe connection point for easy installation Integrated Generator Set & Engine Control •Provides user friendly controls and safety features
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cummins Onan RV QD6000 - 6.0kW RV Generator - Model RV QD 6000 - Electric Generators Direct
Bolingbrook, IL, USA
Cummins Onan RV QD6000 - 6.0kW RV Generator
Model RV QD 6000
Cummins Onan RV QD6000 - 6.0kW RV Generator Model RV QD 6000
6.0 kW Diesel Powered RV Generator (Model 1044) •Designed for dual AC Type A RVs (30A 2-Pole Breaker) •Runs two 15,000 BTU AC units w/ 1000 additional watts available Cummins Onan 719cc Liquid-Cooled Diesel Engine •Automatic timed glow plugs for quick & easy starting •Elec. fuel pump w/ full oil & fuel filter (.4 Gal/h 1/2 Load) Microprocessor Controlled •Self-diagnostic capability to simplify troubleshooting High Quality, Pure Sine Wave Electrical Output •Digital voltage regulator prevents damaging spikes Computer-Controlled Variable Speed Operation •Matches engine speed to load demand, minimizes noise levels Sound-Attenuating Design w/ USDA Approved Spark-Arrestor Muffler •Lowers noise levels while providing cross-flow cooling Three-Point, Fully Focalized Mounting System •Reduces vibration for quieter operation •Stationary exhaust pipe connection point for easy installation Integrated Generator Set & Engine Control •Provides user friendly controls and safety features

6.0 kW Diesel Powered RV Generator (Model 1044)
•Designed for dual AC Type A RVs (30A 2-Pole Breaker)
•Runs two 15,000 BTU AC units w/ 1000 additional watts available
Cummins Onan 719cc Liquid-Cooled Diesel Engine
•Automatic timed glow plugs for quick & easy starting
•Elec. fuel pump w/ full oil & fuel filter (.4 Gal/h 1/2 Load)
Microprocessor Controlled
•Self-diagnostic capability to simplify troubleshooting
High Quality, Pure Sine Wave Electrical Output
•Digital voltage regulator prevents damaging spikes
Computer-Controlled Variable Speed Operation
•Matches engine speed to load demand, minimizes noise levels
Sound-Attenuating Design w/ USDA Approved Spark-Arrestor Muffler
•Lowers noise levels while providing cross-flow cooling
Three-Point, Fully Focalized Mounting System
•Reduces vibration for quieter operation
•Stationary exhaust pipe connection point for easy installation
Integrated Generator Set & Engine Control
•Provides user friendly controls and safety features

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model RV QD 6000
Product Name Cummins Onan RV QD6000 - 6.0kW RV Generator
Fuel Type Diesel
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Combined Heat and Power (CHP) Systems -  - Dresser-Rand
Specs
Fuel Type Natural Gas
Portability Permanent
Applications Industrial; Power
View Details
2100 kVA Prime Power Generator - DP2000D5S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Power
View Details
Mobile Generators - G Series - Wacker Neuson SE
Specs
Fuel Type Diesel
Portability Portable
Applications Agriculture; Construction; Industrial; Mining; Standby
View Details