Electric Generators Direct Cummins Onan RV QD12500 - 12.5kW RV Generator Model RV QD 12500

Description
12.5 kW Diesel Powered RV Generator (Model 11506) •Designed for Type A RVs w/ 3 AC units (50A 2-Pole Breaker) •Runs 3 15,000 BTU AC units w/ 5000 additional watts available Cummins Onan 1647cc Liquid-Cooled Diesel Engine •Automatic timed glow plugs for quick & easy starting •Elec. fuel pump w/ full oil & fuel filter (.48 Gal/h @ 1/2 Load) Microprocessor Controlled •Self-diagnostic capability to simplify troubleshooting High Quality, Pure Sine Wave Electrical Output •Digital voltage regulator prevents damaging spikes Computer-Controlled Variable Speed Operation •Matches engine speed to load demand, minimizes noise levels Sound-Attenuating Design w/ USDA Approved Spark-Arrestor Muffler •Lowers noise levels while providing cross-flow cooling Three-Point, Fully Focalized Mounting System •Reduces vibration for quieter operation •Stationary exhaust pipe connection point for easy installation Integrated Generator Set & Engine Control •Provides user friendly controls and safety features
Datasheet
Description
12.5 kW Diesel Powered RV Generator (Model 11506) •Designed for Type A RVs w/ 3 AC units (50A 2-Pole Breaker) •Runs 3 15,000 BTU AC units w/ 5000 additional watts available Cummins Onan 1647cc Liquid-Cooled Diesel Engine •Automatic timed glow plugs for quick & easy starting •Elec. fuel pump w/ full oil & fuel filter (.48 Gal/h @ 1/2 Load) Microprocessor Controlled •Self-diagnostic capability to simplify troubleshooting High Quality, Pure Sine Wave Electrical Output •Digital voltage regulator prevents damaging spikes Computer-Controlled Variable Speed Operation •Matches engine speed to load demand, minimizes noise levels Sound-Attenuating Design w/ USDA Approved Spark-Arrestor Muffler •Lowers noise levels while providing cross-flow cooling Three-Point, Fully Focalized Mounting System •Reduces vibration for quieter operation •Stationary exhaust pipe connection point for easy installation Integrated Generator Set & Engine Control •Provides user friendly controls and safety features
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cummins Onan RV QD12500 - 12.5kW RV Generator - Model RV QD 12500 - Electric Generators Direct
Bolingbrook, IL, USA
Cummins Onan RV QD12500 - 12.5kW RV Generator
Model RV QD 12500
Cummins Onan RV QD12500 - 12.5kW RV Generator Model RV QD 12500
12.5 kW Diesel Powered RV Generator (Model 11506) •Designed for Type A RVs w/ 3 AC units (50A 2-Pole Breaker) •Runs 3 15,000 BTU AC units w/ 5000 additional watts available Cummins Onan 1647cc Liquid-Cooled Diesel Engine •Automatic timed glow plugs for quick & easy starting •Elec. fuel pump w/ full oil & fuel filter (.48 Gal/h @ 1/2 Load) Microprocessor Controlled •Self-diagnostic capability to simplify troubleshooting High Quality, Pure Sine Wave Electrical Output •Digital voltage regulator prevents damaging spikes Computer-Controlled Variable Speed Operation •Matches engine speed to load demand, minimizes noise levels Sound-Attenuating Design w/ USDA Approved Spark-Arrestor Muffler •Lowers noise levels while providing cross-flow cooling Three-Point, Fully Focalized Mounting System •Reduces vibration for quieter operation •Stationary exhaust pipe connection point for easy installation Integrated Generator Set & Engine Control •Provides user friendly controls and safety features

12.5 kW Diesel Powered RV Generator (Model 11506)
•Designed for Type A RVs w/ 3 AC units (50A 2-Pole Breaker)
•Runs 3 15,000 BTU AC units w/ 5000 additional watts available
Cummins Onan 1647cc Liquid-Cooled Diesel Engine
•Automatic timed glow plugs for quick & easy starting
•Elec. fuel pump w/ full oil & fuel filter (.48 Gal/h @ 1/2 Load)
Microprocessor Controlled
•Self-diagnostic capability to simplify troubleshooting
High Quality, Pure Sine Wave Electrical Output
•Digital voltage regulator prevents damaging spikes
Computer-Controlled Variable Speed Operation
•Matches engine speed to load demand, minimizes noise levels
Sound-Attenuating Design w/ USDA Approved Spark-Arrestor Muffler
•Lowers noise levels while providing cross-flow cooling
Three-Point, Fully Focalized Mounting System
•Reduces vibration for quieter operation
•Stationary exhaust pipe connection point for easy installation
Integrated Generator Set & Engine Control
•Provides user friendly controls and safety features

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model RV QD 12500
Product Name Cummins Onan RV QD12500 - 12.5kW RV Generator
Fuel Type Diesel
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Combined Heat and Power (CHP) Systems -  - Dresser-Rand
Specs
Fuel Type Natural Gas
Portability Permanent
Applications Industrial; Power
View Details
820 kVA Prime Power Generator - DP0820D5S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Power
View Details
Mobile Generators - G Series - Wacker Neuson SE
Specs
Fuel Type Diesel
Portability Portable
Applications Agriculture; Construction; Industrial; Mining; Standby
View Details