Electric Generators Direct Generac Commercial Series 80 kW Standby Generator Model QT08046KNAX

Description
UL Listed: For safety and certified power ratings NG - Powered Generator •Designed for commercial buildings with 277/480V service •WILL NOT WORK with LP fuel source Whisper-Test™ Low Speed Exercise •Ultra-quiet operation during weekly exercises •Reduces sound output to 64 dB(A) from 74 dB(A) @ 7 meters Automotive-Style Engine •Quiet 4.6L Generac V-8 engine liquid-cooled Aluminum Weather-Protected Enclosure •Shelters generator from weather and reduces exterior noise •Insulation lowers sound levels by 2-3 decibels Automatic Safety Shutdown •Low oil pressure, high temperature protection •Overspeed and/or overcrank protection
Datasheet
Description
UL Listed: For safety and certified power ratings NG - Powered Generator •Designed for commercial buildings with 277/480V service •WILL NOT WORK with LP fuel source Whisper-Test™ Low Speed Exercise •Ultra-quiet operation during weekly exercises •Reduces sound output to 64 dB(A) from 74 dB(A) @ 7 meters Automotive-Style Engine •Quiet 4.6L Generac V-8 engine liquid-cooled Aluminum Weather-Protected Enclosure •Shelters generator from weather and reduces exterior noise •Insulation lowers sound levels by 2-3 decibels Automatic Safety Shutdown •Low oil pressure, high temperature protection •Overspeed and/or overcrank protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generac Commercial Series 80 kW Standby Generator - Model QT08046KNAX - Electric Generators Direct
Bolingbrook, IL, USA
Generac Commercial Series 80 kW Standby Generator
Model QT08046KNAX
Generac Commercial Series 80 kW Standby Generator Model QT08046KNAX
UL Listed: For safety and certified power ratings NG - Powered Generator •Designed for commercial buildings with 277/480V service •WILL NOT WORK with LP fuel source Whisper-Test™ Low Speed Exercise •Ultra-quiet operation during weekly exercises •Reduces sound output to 64 dB(A) from 74 dB(A) @ 7 meters Automotive-Style Engine •Quiet 4.6L Generac V-8 engine liquid-cooled Aluminum Weather-Protected Enclosure •Shelters generator from weather and reduces exterior noise •Insulation lowers sound levels by 2-3 decibels Automatic Safety Shutdown •Low oil pressure, high temperature protection •Overspeed and/or overcrank protection

UL Listed: For safety and certified power ratings
NG - Powered Generator
•Designed for commercial buildings with 277/480V service
•WILL NOT WORK with LP fuel source
Whisper-Test™ Low Speed Exercise
•Ultra-quiet operation during weekly exercises
•Reduces sound output to 64 dB(A) from 74 dB(A) @ 7 meters
Automotive-Style Engine
•Quiet 4.6L Generac V-8 engine liquid-cooled
Aluminum Weather-Protected Enclosure
•Shelters generator from weather and reduces exterior noise
•Insulation lowers sound levels by 2-3 decibels
Automatic Safety Shutdown
•Low oil pressure, high temperature protection
•Overspeed and/or overcrank protection

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model QT08046KNAX
Product Name Generac Commercial Series 80 kW Standby Generator
Fuel Type Natural Gas
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Marine Emergency Diesel Generator - WP4 Series - Weichai Power Co., Ltd.
Specs
Fuel Type Diesel
Portability Permanent
Applications Marine
View Details
Motor-Generator (MG) Sets -  - Nidec Power
Specs
Fuel Type Electric
Portability Permanent
Phase Three Phase
View Details