Electric Generators Direct Generac Commercial Series 60 kW Standby Generator Model QT06024GNAX

Description
UL Listed: For safety and certified power ratings NG - Powered Generator •Designed for commercial buildings with 120/208V service •WILL NOT WORK with LP fuel source Whisper-Test™ Low Speed Exercise •Reduces sound output to 65 dB(A) @ 7 meters •Low-speed exercise mode for quieter weekly tests Automotive-Style Engine •Powerful Generac 4-Cylinder turbocharged liquid-cooled engine Aluminum Weather-Protected Enclosure •Shelters generator from weather and reduces exterior noise •Sound attenuated acoustically designed enclosure Automatic Shutdown •Low oil pressure, high temperature protection •Overspeed and/or overcrank protection Transfer Switch (Sold Separately) •Customize your system based on your actual application
Datasheet
Description
UL Listed: For safety and certified power ratings NG - Powered Generator •Designed for commercial buildings with 120/208V service •WILL NOT WORK with LP fuel source Whisper-Test™ Low Speed Exercise •Reduces sound output to 65 dB(A) @ 7 meters •Low-speed exercise mode for quieter weekly tests Automotive-Style Engine •Powerful Generac 4-Cylinder turbocharged liquid-cooled engine Aluminum Weather-Protected Enclosure •Shelters generator from weather and reduces exterior noise •Sound attenuated acoustically designed enclosure Automatic Shutdown •Low oil pressure, high temperature protection •Overspeed and/or overcrank protection Transfer Switch (Sold Separately) •Customize your system based on your actual application
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generac Commercial Series 60 kW Standby Generator - Model QT06024GNAX - Electric Generators Direct
Bolingbrook, IL, USA
Generac Commercial Series 60 kW Standby Generator
Model QT06024GNAX
Generac Commercial Series 60 kW Standby Generator Model QT06024GNAX
UL Listed: For safety and certified power ratings NG - Powered Generator •Designed for commercial buildings with 120/208V service •WILL NOT WORK with LP fuel source Whisper-Test™ Low Speed Exercise •Reduces sound output to 65 dB(A) @ 7 meters •Low-speed exercise mode for quieter weekly tests Automotive-Style Engine •Powerful Generac 4-Cylinder turbocharged liquid-cooled engine Aluminum Weather-Protected Enclosure •Shelters generator from weather and reduces exterior noise •Sound attenuated acoustically designed enclosure Automatic Shutdown •Low oil pressure, high temperature protection •Overspeed and/or overcrank protection Transfer Switch (Sold Separately) •Customize your system based on your actual application

UL Listed: For safety and certified power ratings
NG - Powered Generator
•Designed for commercial buildings with 120/208V service
•WILL NOT WORK with LP fuel source
Whisper-Test™ Low Speed Exercise
•Reduces sound output to 65 dB(A) @ 7 meters
•Low-speed exercise mode for quieter weekly tests
Automotive-Style Engine
•Powerful Generac 4-Cylinder turbocharged liquid-cooled engine
Aluminum Weather-Protected Enclosure
•Shelters generator from weather and reduces exterior noise
•Sound attenuated acoustically designed enclosure
Automatic Shutdown
•Low oil pressure, high temperature protection
•Overspeed and/or overcrank protection
Transfer Switch (Sold Separately)
•Customize your system based on your actual application

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model QT06024GNAX
Product Name Generac Commercial Series 60 kW Standby Generator
Fuel Type Natural Gas
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
6000 Watt Commercial Generator - DXGN6000 - DEWALT Industrial Tool Co.
Specs
Portability Portable
Applications Power
Power Rating - Wattage 5300 watts
View Details
Portable Inverter Generators - GPSi Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
Electrical Generators -  - Safran Electrical & Power
Safran Electrical & Power
Specs
Applications Aircraft
Power Rating - VA 5000 to 250000 VA
View Details