Electric Generators Direct Generac QuietSource Series 48 kW Standby Power Generator Model QT04842KNAX

Description
Emergency Standby Power Generator •Designed for commercial buildings with 277/480V service •Runs off natural gas or LP fuel source Whisper-Test •Sound level comparable to an idling car •Exercises at a quiet 60 decibels at 23 feet Automotive-Style Engine •Powerful Generac V6 liquid-cooled engine Weather Protected Enclosure •Shelters generator from weather and reduces exterior noise •Insulation lowers sound levels by 2-3 decibels Hour Meter •Monitors for service and maintenance intervals Automatic Shutdown •High coolant temp, low coolant, low oil pressure and overspeed Transfer Switch (Sold Separately) •Customize your system based on your actual application
Datasheet
Description
Emergency Standby Power Generator •Designed for commercial buildings with 277/480V service •Runs off natural gas or LP fuel source Whisper-Test •Sound level comparable to an idling car •Exercises at a quiet 60 decibels at 23 feet Automotive-Style Engine •Powerful Generac V6 liquid-cooled engine Weather Protected Enclosure •Shelters generator from weather and reduces exterior noise •Insulation lowers sound levels by 2-3 decibels Hour Meter •Monitors for service and maintenance intervals Automatic Shutdown •High coolant temp, low coolant, low oil pressure and overspeed Transfer Switch (Sold Separately) •Customize your system based on your actual application
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generac QuietSource Series 48 kW Standby Power Generator - Model QT04842KNAX - Electric Generators Direct
Bolingbrook, IL, USA
Generac QuietSource Series 48 kW Standby Power Generator
Model QT04842KNAX
Generac QuietSource Series 48 kW Standby Power Generator Model QT04842KNAX
Emergency Standby Power Generator •Designed for commercial buildings with 277/480V service •Runs off natural gas or LP fuel source Whisper-Test •Sound level comparable to an idling car •Exercises at a quiet 60 decibels at 23 feet Automotive-Style Engine •Powerful Generac V6 liquid-cooled engine Weather Protected Enclosure •Shelters generator from weather and reduces exterior noise •Insulation lowers sound levels by 2-3 decibels Hour Meter •Monitors for service and maintenance intervals Automatic Shutdown •High coolant temp, low coolant, low oil pressure and overspeed Transfer Switch (Sold Separately) •Customize your system based on your actual application

Emergency Standby Power Generator
•Designed for commercial buildings with 277/480V service
•Runs off natural gas or LP fuel source
Whisper-Test
•Sound level comparable to an idling car
•Exercises at a quiet 60 decibels at 23 feet
Automotive-Style Engine
•Powerful Generac V6 liquid-cooled engine
Weather Protected Enclosure
•Shelters generator from weather and reduces exterior noise
•Insulation lowers sound levels by 2-3 decibels
Hour Meter
•Monitors for service and maintenance intervals
Automatic Shutdown
•High coolant temp, low coolant, low oil pressure and overspeed
Transfer Switch (Sold Separately)
•Customize your system based on your actual application

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model QT04842KNAX
Product Name Generac QuietSource Series 48 kW Standby Power Generator
Fuel Type Propane; Natural Gas
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
12.5 SBEG Safe-CO - 12.5 SBEG Safe-CO - Westerbeke Corporation
Specs
Fuel Type Gasoline
Applications Industrial
Power Rating - Wattage 12500 watts
View Details
Motor-Generator (MG) Sets -  - Nidec Power
Specs
Fuel Type Electric
Portability Permanent
Phase Three Phase
View Details
3200 to 12000 Watt Portable Generators - GEN-3200-iMS0 - WLC Company, Inc.
Specs
Fuel Type Gasoline
Power Rating - Wattage 2800 watts
Frequency 60 Hz
View Details