Electric Generators Direct Generac QuietSource Series 48 kW Standby Power Generator Model QT04842ANAC

Description
SCAQMD Compliant - Approved For Sale in CA & MA Premium-Grade Standby Generator •High-quality, liquid-cooled standby generator •Designed for luxury homes and commercial buildings Whisper-Test™ •Low-speed exercise mode for quieter weekly tests •Exercises at a quiet 60 dB @ 23' - Comparable to an idling car Automotive-Style Engine •Powerful Generac V6 engine •Operates at half the speed of other engines (1800 vs. 3600 RPM) •Runs at a quiet 65 db @ 23' under load Aluminum Enclosure •Corrosion-resistant material ideal for salty air conditions •Sound attenuated acoustically designed enclosure Hour Meter •Monitors for service and maintenance intervals Automatic Shutdown •High coolant temp, low coolant, low oil pressure and overspeed
Description
SCAQMD Compliant - Approved For Sale in CA & MA Premium-Grade Standby Generator •High-quality, liquid-cooled standby generator •Designed for luxury homes and commercial buildings Whisper-Test™ •Low-speed exercise mode for quieter weekly tests •Exercises at a quiet 60 dB @ 23' - Comparable to an idling car Automotive-Style Engine •Powerful Generac V6 engine •Operates at half the speed of other engines (1800 vs. 3600 RPM) •Runs at a quiet 65 db @ 23' under load Aluminum Enclosure •Corrosion-resistant material ideal for salty air conditions •Sound attenuated acoustically designed enclosure Hour Meter •Monitors for service and maintenance intervals Automatic Shutdown •High coolant temp, low coolant, low oil pressure and overspeed

Suppliers

Company
Product
Description
Supplier Links
Generac QuietSource Series 48 kW Standby Power Generator - Model QT04842ANAC - Electric Generators Direct
Bolingbrook, IL, USA
Generac QuietSource Series 48 kW Standby Power Generator
Model QT04842ANAC
Generac QuietSource Series 48 kW Standby Power Generator Model QT04842ANAC
SCAQMD Compliant - Approved For Sale in CA & MA Premium-Grade Standby Generator •High-quality, liquid-cooled standby generator •Designed for luxury homes and commercial buildings Whisper-Test™ •Low-speed exercise mode for quieter weekly tests •Exercises at a quiet 60 dB @ 23' - Comparable to an idling car Automotive-Style Engine •Powerful Generac V6 engine •Operates at half the speed of other engines (1800 vs. 3600 RPM) •Runs at a quiet 65 db @ 23' under load Aluminum Enclosure •Corrosion-resistant material ideal for salty air conditions •Sound attenuated acoustically designed enclosure Hour Meter •Monitors for service and maintenance intervals Automatic Shutdown •High coolant temp, low coolant, low oil pressure and overspeed

SCAQMD Compliant - Approved For Sale in CA & MA
Premium-Grade Standby Generator
•High-quality, liquid-cooled standby generator
•Designed for luxury homes and commercial buildings
Whisper-Test™
•Low-speed exercise mode for quieter weekly tests
•Exercises at a quiet 60 dB @ 23' - Comparable to an idling car
Automotive-Style Engine
•Powerful Generac V6 engine
•Operates at half the speed of other engines (1800 vs. 3600 RPM)
•Runs at a quiet 65 db @ 23' under load
Aluminum Enclosure
•Corrosion-resistant material ideal for salty air conditions
•Sound attenuated acoustically designed enclosure
Hour Meter
•Monitors for service and maintenance intervals
Automatic Shutdown
•High coolant temp, low coolant, low oil pressure and overspeed

Supplier's Site

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model QT04842ANAC
Product Name Generac QuietSource Series 48 kW Standby Power Generator
Fuel Type Propane; Natural Gas
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Mobile Diesel Generator Sets - XQP60 - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Portable
Applications Power
View Details
Portable Generators - GPS Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
30 kWe Standby Power Generator - DS30D6S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Standby
View Details