Electric Generators Direct Voltmaster PTO65-1 - 54 kW Tractor-Driven PTO Generator Model PTO65-1

Description
Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires at least 100 PTO HP Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage 1800 RPM Brushless Alternator w/ Automatic Voltage Regulator •Produces clean and safe electricity for sensitive electronics Frequency Meter & Circuit Breakers •Monitor and protect your generator and tools Standard 1-3/8” Six Spline w/ Helical Gears •Connect tumbling bar (sold separately) between tractor and PTO Added Features •Full power 240-volt receptacle (Includes connector) •PTO safety shield •Lifting eye
Datasheet
Description
Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires at least 100 PTO HP Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage 1800 RPM Brushless Alternator w/ Automatic Voltage Regulator •Produces clean and safe electricity for sensitive electronics Frequency Meter & Circuit Breakers •Monitor and protect your generator and tools Standard 1-3/8” Six Spline w/ Helical Gears •Connect tumbling bar (sold separately) between tractor and PTO Added Features •Full power 240-volt receptacle (Includes connector) •PTO safety shield •Lifting eye
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltmaster PTO65-1 - 54 kW Tractor-Driven PTO Generator - Model PTO65-1 - Electric Generators Direct
Bolingbrook, IL, USA
Voltmaster PTO65-1 - 54 kW Tractor-Driven PTO Generator
Model PTO65-1
Voltmaster PTO65-1 - 54 kW Tractor-Driven PTO Generator Model PTO65-1
Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires at least 100 PTO HP Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage 1800 RPM Brushless Alternator w/ Automatic Voltage Regulator •Produces clean and safe electricity for sensitive electronics Frequency Meter & Circuit Breakers •Monitor and protect your generator and tools Standard 1-3/8” Six Spline w/ Helical Gears •Connect tumbling bar (sold separately) between tractor and PTO Added Features •Full power 240-volt receptacle (Includes connector) •PTO safety shield •Lifting eye

Convert Your Tractor Into a Generator
•Use your tractor engine to generate electricity
•Requires at least 100 PTO HP
Multiple Applications
•Generate electricity to power tools on the farm or ranch
•Backup your home, barn or buildings during a power outage
1800 RPM Brushless Alternator w/ Automatic Voltage Regulator
•Produces clean and safe electricity for sensitive electronics
Frequency Meter & Circuit Breakers
•Monitor and protect your generator and tools
Standard 1-3/8” Six Spline w/ Helical Gears
•Connect tumbling bar (sold separately) between tractor and PTO
Added Features
•Full power 240-volt receptacle (Includes connector)
•PTO safety shield
•Lifting eye

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model PTO65-1
Product Name Voltmaster PTO65-1 - 54 kW Tractor-Driven PTO Generator
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Diesel Generator Sets - 3512B (50 HZ) - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details
Portable Inverter Generators - GPSi Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
63 kVA Standby Power Generator - DG00063D5 - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Standby
View Details