Electric Generators Direct Voltmaster PTO240W - 6 kW Tractor-Driven Welding Generator Model PTO240W

Description
Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires a 16-HP or larger engine to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch •Can be used as a welding generator 3600 RPM Alternator •Produces clean and safe electricity for sensitive electronics Thermal/Magnet Circuit Breaker •Protects generator and appliances from overload Standard Voltmeter •Makes it easy to monitor your power usage Standard 1-3/8” Six Spline w/ Helical Gears •Connect tumbling bar (sold separately) between tractor and PTO Welding Features (Cables not included) •30V DC, duty cycle 60% @ 150A, 35% @ 240A •Strike voltage 80 VDC, Welding voltage 22-30 VDC •14 Variable amperage adjustments, Thermal overload protection
Description
Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires a 16-HP or larger engine to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch •Can be used as a welding generator 3600 RPM Alternator •Produces clean and safe electricity for sensitive electronics Thermal/Magnet Circuit Breaker •Protects generator and appliances from overload Standard Voltmeter •Makes it easy to monitor your power usage Standard 1-3/8” Six Spline w/ Helical Gears •Connect tumbling bar (sold separately) between tractor and PTO Welding Features (Cables not included) •30V DC, duty cycle 60% @ 150A, 35% @ 240A •Strike voltage 80 VDC, Welding voltage 22-30 VDC •14 Variable amperage adjustments, Thermal overload protection

Suppliers

Company
Product
Description
Supplier Links
Voltmaster PTO240W - 6 kW Tractor-Driven Welding Generator - Model PTO240W - Electric Generators Direct
Bolingbrook, IL, USA
Voltmaster PTO240W - 6 kW Tractor-Driven Welding Generator
Model PTO240W
Voltmaster PTO240W - 6 kW Tractor-Driven Welding Generator Model PTO240W
Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires a 16-HP or larger engine to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch •Can be used as a welding generator 3600 RPM Alternator •Produces clean and safe electricity for sensitive electronics Thermal/Magnet Circuit Breaker •Protects generator and appliances from overload Standard Voltmeter •Makes it easy to monitor your power usage Standard 1-3/8” Six Spline w/ Helical Gears •Connect tumbling bar (sold separately) between tractor and PTO Welding Features (Cables not included) •30V DC, duty cycle 60% @ 150A, 35% @ 240A •Strike voltage 80 VDC, Welding voltage 22-30 VDC •14 Variable amperage adjustments, Thermal overload protection

Convert Your Tractor Into a Generator
•Use your tractor engine to generate electricity
•Requires a 16-HP or larger engine to operate properly
Multiple Applications
•Generate electricity to power tools on the farm or ranch
•Can be used as a welding generator
3600 RPM Alternator
•Produces clean and safe electricity for sensitive electronics
Thermal/Magnet Circuit Breaker
•Protects generator and appliances from overload
Standard Voltmeter
•Makes it easy to monitor your power usage
Standard 1-3/8” Six Spline w/ Helical Gears
•Connect tumbling bar (sold separately) between tractor and PTO
Welding Features (Cables not included)
•30V DC, duty cycle 60% @ 150A, 35% @ 240A
•Strike voltage 80 VDC, Welding voltage 22-30 VDC
•14 Variable amperage adjustments, Thermal overload protection

Supplier's Site

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model PTO240W
Product Name Voltmaster PTO240W - 6 kW Tractor-Driven Welding Generator
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1938703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Diesel Generator Sets - C13 (50 HZ) CHINA NON ROAD - Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details
Portable Inverter Generators - GPSi Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
890 kVA Standby Power Generator - DS0890D5S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Standby
View Details