Electric Generators Direct Voltmaster PTO15/12 - 12 kW Tractor-Driven PTO Generator Model PTO15/12

Description
Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires a 24-HP engine to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage 3600 RPM Brushless Alternator •Produces clean and safe electricity for sensitive electronics Smooth Wave™ Voltage Regulation •Provides <6% total harmonic distortion & +/- 6% Voltage Reg Thermal/Magnet Circuit Breaker •Protects generator and appliances from overload Standard Voltmeter •Makes it easy to monitor your power usage Standard 1-3/8” Six Spline w/ Helical Gears •Connect tumbling bar (sold separately) between tractor and PTO Added Features •PTO safety shield
Datasheet
Description
Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires a 24-HP engine to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage 3600 RPM Brushless Alternator •Produces clean and safe electricity for sensitive electronics Smooth Wave™ Voltage Regulation •Provides <6% total harmonic distortion & +/- 6% Voltage Reg Thermal/Magnet Circuit Breaker •Protects generator and appliances from overload Standard Voltmeter •Makes it easy to monitor your power usage Standard 1-3/8” Six Spline w/ Helical Gears •Connect tumbling bar (sold separately) between tractor and PTO Added Features •PTO safety shield
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltmaster PTO15/12 - 12 kW Tractor-Driven PTO Generator - Model PTO15/12 - Electric Generators Direct
Bolingbrook, IL, USA
Voltmaster PTO15/12 - 12 kW Tractor-Driven PTO Generator
Model PTO15/12
Voltmaster PTO15/12 - 12 kW Tractor-Driven PTO Generator Model PTO15/12
Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires a 24-HP engine to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage 3600 RPM Brushless Alternator •Produces clean and safe electricity for sensitive electronics Smooth Wave™ Voltage Regulation •Provides <6% total harmonic distortion & +/- 6% Voltage Reg Thermal/Magnet Circuit Breaker •Protects generator and appliances from overload Standard Voltmeter •Makes it easy to monitor your power usage Standard 1-3/8” Six Spline w/ Helical Gears •Connect tumbling bar (sold separately) between tractor and PTO Added Features •PTO safety shield

Convert Your Tractor Into a Generator
•Use your tractor engine to generate electricity
•Requires a 24-HP engine to operate properly
Multiple Applications
•Generate electricity to power tools on the farm or ranch
•Backup your home, barn or buildings during a power outage
3600 RPM Brushless Alternator
•Produces clean and safe electricity for sensitive electronics
Smooth Wave™ Voltage Regulation
•Provides <6% total harmonic distortion & +/- 6% Voltage Reg
Thermal/Magnet Circuit Breaker
•Protects generator and appliances from overload
Standard Voltmeter
•Makes it easy to monitor your power usage
Standard 1-3/8” Six Spline w/ Helical Gears
•Connect tumbling bar (sold separately) between tractor and PTO
Added Features
•PTO safety shield

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model PTO15/12
Product Name Voltmaster PTO15/12 - 12 kW Tractor-Driven PTO Generator
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Gas Generator Sets - G3512 1000 EKW - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Fuel Type Natural Gas
Portability Permanent
Applications Power
View Details
Portable Generators - GPS Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
28 kVA Prime Power Generator - ADG 0028D - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Power
View Details