Electric Generators Direct Voltmaster PTO110-3 - 100 kW Tractor-Driven PTO Generator Model PTO110-3

Description
Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires at least 200 PTO HP Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage 1800 RPM Brushless Alternator w/ Automatic Voltage Regulator •Produces clean and safe electricity for sensitive electronics Frequency Meter •Monitor and protect your generator and tools Standard 1-3/8” Six Spline w/ Helical Gears •Connect tumbling bar (sold separately) between tractor and PTO Added Features •Full power 240-volt receptacle (Includes connector) •PTO safety shield •Lifting eye •Circuit Breaker not included
Datasheet
Description
Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires at least 200 PTO HP Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage 1800 RPM Brushless Alternator w/ Automatic Voltage Regulator •Produces clean and safe electricity for sensitive electronics Frequency Meter •Monitor and protect your generator and tools Standard 1-3/8” Six Spline w/ Helical Gears •Connect tumbling bar (sold separately) between tractor and PTO Added Features •Full power 240-volt receptacle (Includes connector) •PTO safety shield •Lifting eye •Circuit Breaker not included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltmaster PTO110-3 - 100 kW Tractor-Driven PTO Generator - Model PTO110-3 - Electric Generators Direct
Bolingbrook, IL, USA
Voltmaster PTO110-3 - 100 kW Tractor-Driven PTO Generator
Model PTO110-3
Voltmaster PTO110-3 - 100 kW Tractor-Driven PTO Generator Model PTO110-3
Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires at least 200 PTO HP Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage 1800 RPM Brushless Alternator w/ Automatic Voltage Regulator •Produces clean and safe electricity for sensitive electronics Frequency Meter •Monitor and protect your generator and tools Standard 1-3/8” Six Spline w/ Helical Gears •Connect tumbling bar (sold separately) between tractor and PTO Added Features •Full power 240-volt receptacle (Includes connector) •PTO safety shield •Lifting eye •Circuit Breaker not included

Convert Your Tractor Into a Generator
•Use your tractor engine to generate electricity
•Requires at least 200 PTO HP
Multiple Applications
•Generate electricity to power tools on the farm or ranch
•Backup your home, barn or buildings during a power outage
1800 RPM Brushless Alternator w/ Automatic Voltage Regulator
•Produces clean and safe electricity for sensitive electronics
Frequency Meter
•Monitor and protect your generator and tools
Standard 1-3/8” Six Spline w/ Helical Gears
•Connect tumbling bar (sold separately) between tractor and PTO
Added Features
•Full power 240-volt receptacle (Includes connector)
•PTO safety shield
•Lifting eye
•Circuit Breaker not included

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model PTO110-3
Product Name Voltmaster PTO110-3 - 100 kW Tractor-Driven PTO Generator
Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2642188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Voltage 240 V
View Details
Electric Power Generation Sets - DG50-2 (SINGLE PHASE) - Caterpillar Electric Power
Specs
Fuel Type Propane; Natural Gas
Portability Permanent
Phase Single Phase
View Details
Portable Generators - GPS Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
2600 kVA Prime Power Generator - DP2500D5S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Power
View Details