Electric Generators Direct IMD PTO16-SAVR - 16kW Tractor-Driven PTO Generator w/ AVR Model PTO 16-S AVR

Description
Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires at least 33 PTO HP to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage Automatic Voltage Regulator (AVR) •Produces clean and safe electricity for sensitive electronics 100% Copper Winding, Low Distortion Alternator •Provides THD <5%, for high quality power output Aluminum & Steel Housing •Lightweight design for maximum durability Heavy Duty Cast Iron Single Stage Gearbox •Lifetime pre-sealed maintenance-free bearings 4” Three Bar LED Meter •Provides accurate display of Hertz, Volts, and Amps output Added Features •Magnetic circuit breaker w/ individual circuit protection •Simultaneous 120V & 240V output w/ Full power outlet •1-3/8", 6-spline input shaft (Tumbling bar sold separately)
Description
Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires at least 33 PTO HP to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage Automatic Voltage Regulator (AVR) •Produces clean and safe electricity for sensitive electronics 100% Copper Winding, Low Distortion Alternator •Provides THD <5%, for high quality power output Aluminum & Steel Housing •Lightweight design for maximum durability Heavy Duty Cast Iron Single Stage Gearbox •Lifetime pre-sealed maintenance-free bearings 4” Three Bar LED Meter •Provides accurate display of Hertz, Volts, and Amps output Added Features •Magnetic circuit breaker w/ individual circuit protection •Simultaneous 120V & 240V output w/ Full power outlet •1-3/8", 6-spline input shaft (Tumbling bar sold separately)

Suppliers

Company
Product
Description
Supplier Links
IMD PTO16-SAVR - 16kW Tractor-Driven PTO Generator w/ AVR - Model PTO 16-S AVR - Electric Generators Direct
Bolingbrook, IL, USA
IMD PTO16-SAVR - 16kW Tractor-Driven PTO Generator w/ AVR
Model PTO 16-S AVR
IMD PTO16-SAVR - 16kW Tractor-Driven PTO Generator w/ AVR Model PTO 16-S AVR
Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires at least 33 PTO HP to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage Automatic Voltage Regulator (AVR) •Produces clean and safe electricity for sensitive electronics 100% Copper Winding, Low Distortion Alternator •Provides THD <5%, for high quality power output Aluminum & Steel Housing •Lightweight design for maximum durability Heavy Duty Cast Iron Single Stage Gearbox •Lifetime pre-sealed maintenance-free bearings 4” Three Bar LED Meter •Provides accurate display of Hertz, Volts, and Amps output Added Features •Magnetic circuit breaker w/ individual circuit protection •Simultaneous 120V & 240V output w/ Full power outlet •1-3/8", 6-spline input shaft (Tumbling bar sold separately)

Convert Your Tractor Into a Generator
•Use your tractor engine to generate electricity
•Requires at least 33 PTO HP to operate properly
Multiple Applications
•Generate electricity to power tools on the farm or ranch
•Backup your home, barn or buildings during a power outage
Automatic Voltage Regulator (AVR)
•Produces clean and safe electricity for sensitive electronics
100% Copper Winding, Low Distortion Alternator
•Provides THD <5%, for high quality power output
Aluminum & Steel Housing
•Lightweight design for maximum durability
Heavy Duty Cast Iron Single Stage Gearbox
•Lifetime pre-sealed maintenance-free bearings
4” Three Bar LED Meter
•Provides accurate display of Hertz, Volts, and Amps output
Added Features
•Magnetic circuit breaker w/ individual circuit protection
•Simultaneous 120V & 240V output w/ Full power outlet
•1-3/8", 6-spline input shaft (Tumbling bar sold separately)

Supplier's Site

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model PTO 16-S AVR
Product Name IMD PTO16-SAVR - 16kW Tractor-Driven PTO Generator w/ AVR
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1938703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Combined Heat and Power (CHP) Systems -  - Dresser-Rand
Specs
Fuel Type Natural Gas
Portability Permanent
Applications Industrial; Power
View Details
Industrial Generator - RGX2900 - Robin Subaru
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
Generator - sets - 35kW Skid GenSet - HDT Global
Specs
Fuel Type Diesel
Portability Portable
Phase Three Phase
View Details