Electric Generators Direct Winco PSS15B4W - 15 kW Home Standby Generator Model PSS15B4W

Description
Emergency Power •Generates electricity until utility power is restored Indefinite Power Supply •Runs off LP or Natural Gas - no gas cans to fill, store and refil 31-HP Electric Start Briggs & Stratton Vanguard Engine •Premium-quality, fuel-efficient engine with low oil protection •Standard electric start w/ battery rack and cables •Standard run time meter Brushless Design Generator •Generates cleaner electricity than brush designs Weather-Resistant Enclosure •Triple-coated Zinc Enclosure w/ stainless steel fasteners
Description
Emergency Power •Generates electricity until utility power is restored Indefinite Power Supply •Runs off LP or Natural Gas - no gas cans to fill, store and refil 31-HP Electric Start Briggs & Stratton Vanguard Engine •Premium-quality, fuel-efficient engine with low oil protection •Standard electric start w/ battery rack and cables •Standard run time meter Brushless Design Generator •Generates cleaner electricity than brush designs Weather-Resistant Enclosure •Triple-coated Zinc Enclosure w/ stainless steel fasteners

Suppliers

Company
Product
Description
Supplier Links
Winco PSS15B4W - 15 kW Home Standby Generator - Model PSS15B4W - Electric Generators Direct
Bolingbrook, IL, USA
Winco PSS15B4W - 15 kW Home Standby Generator
Model PSS15B4W
Winco PSS15B4W - 15 kW Home Standby Generator Model PSS15B4W
Emergency Power •Generates electricity until utility power is restored Indefinite Power Supply •Runs off LP or Natural Gas - no gas cans to fill, store and refil 31-HP Electric Start Briggs & Stratton Vanguard Engine •Premium-quality, fuel-efficient engine with low oil protection •Standard electric start w/ battery rack and cables •Standard run time meter Brushless Design Generator •Generates cleaner electricity than brush designs Weather-Resistant Enclosure •Triple-coated Zinc Enclosure w/ stainless steel fasteners

Emergency Power
•Generates electricity until utility power is restored
Indefinite Power Supply
•Runs off LP or Natural Gas - no gas cans to fill, store and refil
31-HP Electric Start Briggs & Stratton Vanguard Engine
•Premium-quality, fuel-efficient engine with low oil protection
•Standard electric start w/ battery rack and cables
•Standard run time meter
Brushless Design Generator
•Generates cleaner electricity than brush designs
Weather-Resistant Enclosure
•Triple-coated Zinc Enclosure w/ stainless steel fasteners

Supplier's Site

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model PSS15B4W
Product Name Winco PSS15B4W - 15 kW Home Standby Generator
Fuel Type Propane; Natural Gas
Portability Permanent
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Diesel Generator Sets - C15 (60 HZ) - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details
Portable Inverter Generators - GPSi Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
2300 kVA Prime Power Generator - DP2250D5S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Power
View Details