Electric Generators Direct Winco PSS12H4W - 12 kW Home Standby Generator Model PSS12H4W

Description
Emergency Power •Generates electricity until utility power is restored Indefinite Power Supply •Runs off LP or Natural Gas - no gas cans to fill, store and refil 24-HP Electric Start Honda GX670 Engine •Premium-quality, fuel-efficient engine with low oil protection •Standard electric start w/ battery rack and cables •Standard run time meter Brushless Design Generator •Generates cleaner electricity than brush designs Weather-Resistant Enclosure •Triple-coated zinc enclosure w/ stainless steel fasteners
Description
Emergency Power •Generates electricity until utility power is restored Indefinite Power Supply •Runs off LP or Natural Gas - no gas cans to fill, store and refil 24-HP Electric Start Honda GX670 Engine •Premium-quality, fuel-efficient engine with low oil protection •Standard electric start w/ battery rack and cables •Standard run time meter Brushless Design Generator •Generates cleaner electricity than brush designs Weather-Resistant Enclosure •Triple-coated zinc enclosure w/ stainless steel fasteners

Suppliers

Company
Product
Description
Supplier Links
Winco PSS12H4W - 12 kW Home Standby Generator - Model PSS12H4W - Electric Generators Direct
Bolingbrook, IL, USA
Winco PSS12H4W - 12 kW Home Standby Generator
Model PSS12H4W
Winco PSS12H4W - 12 kW Home Standby Generator Model PSS12H4W
Emergency Power •Generates electricity until utility power is restored Indefinite Power Supply •Runs off LP or Natural Gas - no gas cans to fill, store and refil 24-HP Electric Start Honda GX670 Engine •Premium-quality, fuel-efficient engine with low oil protection •Standard electric start w/ battery rack and cables •Standard run time meter Brushless Design Generator •Generates cleaner electricity than brush designs Weather-Resistant Enclosure •Triple-coated zinc enclosure w/ stainless steel fasteners

Emergency Power
•Generates electricity until utility power is restored
Indefinite Power Supply
•Runs off LP or Natural Gas - no gas cans to fill, store and refil
24-HP Electric Start Honda GX670 Engine
•Premium-quality, fuel-efficient engine with low oil protection
•Standard electric start w/ battery rack and cables
•Standard run time meter
Brushless Design Generator
•Generates cleaner electricity than brush designs
Weather-Resistant Enclosure
•Triple-coated zinc enclosure w/ stainless steel fasteners

Supplier's Site

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model PSS12H4W
Product Name Winco PSS12H4W - 12 kW Home Standby Generator
Fuel Type Propane; Natural Gas
Portability Permanent
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Electric Power Generation Sets - DG50-2 (3 PHASE) - Caterpillar Electric Power
Specs
Fuel Type Propane; Natural Gas
Portability Permanent
Phase Three Phase
View Details
Portable Generators - GPS Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
1160 kVA Prime Power Generator - DP1160D5S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Power
View Details