Electric Generators Direct Voltmaster LR80E-208 - 8000 Watt Portable Generator Model LR80E-208

Description
208V Three Phase Generator •Perfect for powering commercial/industria l motors, boilers, etc. Briggs & Stratton Vanguard Engine •Powerful 16-HP engine starts easily & runs smoothly Electric Start w/ Recoil Backup (Battery Sold Separately) •Includes battery rack & cables Cast Iron Cylinder Liner w/ Low Oil Pressure Shutdown •Provides added protection Automatic Voltage Regulator •Prevents equipment damage & power related performance problems 8-Gallon Fuel Tank Provides Extended Run Time •9.9 hours @ half load & 6 hours @ full load All Copper Windings, Brush Alternator •Provides <6% harmonic distortion Added Features •1" Welded steel roll cage •Isolated and recessed control panel •Magnetic circuit breakers •Plugs for 3-Phase receptacles
Description
208V Three Phase Generator •Perfect for powering commercial/industria l motors, boilers, etc. Briggs & Stratton Vanguard Engine •Powerful 16-HP engine starts easily & runs smoothly Electric Start w/ Recoil Backup (Battery Sold Separately) •Includes battery rack & cables Cast Iron Cylinder Liner w/ Low Oil Pressure Shutdown •Provides added protection Automatic Voltage Regulator •Prevents equipment damage & power related performance problems 8-Gallon Fuel Tank Provides Extended Run Time •9.9 hours @ half load & 6 hours @ full load All Copper Windings, Brush Alternator •Provides <6% harmonic distortion Added Features •1" Welded steel roll cage •Isolated and recessed control panel •Magnetic circuit breakers •Plugs for 3-Phase receptacles

Suppliers

Company
Product
Description
Supplier Links
Voltmaster LR80E-208 - 8000 Watt Portable Generator - Model LR80E-208 - Electric Generators Direct
Bolingbrook, IL, USA
Voltmaster LR80E-208 - 8000 Watt Portable Generator
Model LR80E-208
Voltmaster LR80E-208 - 8000 Watt Portable Generator Model LR80E-208
208V Three Phase Generator •Perfect for powering commercial/industria l motors, boilers, etc. Briggs & Stratton Vanguard Engine •Powerful 16-HP engine starts easily & runs smoothly Electric Start w/ Recoil Backup (Battery Sold Separately) •Includes battery rack & cables Cast Iron Cylinder Liner w/ Low Oil Pressure Shutdown •Provides added protection Automatic Voltage Regulator •Prevents equipment damage & power related performance problems 8-Gallon Fuel Tank Provides Extended Run Time •9.9 hours @ half load & 6 hours @ full load All Copper Windings, Brush Alternator •Provides <6% harmonic distortion Added Features •1" Welded steel roll cage •Isolated and recessed control panel •Magnetic circuit breakers •Plugs for 3-Phase receptacles

208V Three Phase Generator
•Perfect for powering commercial/industrial motors, boilers, etc.
Briggs & Stratton Vanguard Engine
•Powerful 16-HP engine starts easily & runs smoothly
Electric Start w/ Recoil Backup (Battery Sold Separately)
•Includes battery rack & cables
Cast Iron Cylinder Liner w/ Low Oil Pressure Shutdown
•Provides added protection
Automatic Voltage Regulator
•Prevents equipment damage & power related performance problems
8-Gallon Fuel Tank Provides Extended Run Time
•9.9 hours @ half load & 6 hours @ full load
All Copper Windings, Brush Alternator
•Provides <6% harmonic distortion
Added Features
•1" Welded steel roll cage
•Isolated and recessed control panel
•Magnetic circuit breakers
•Plugs for 3-Phase receptacles

Supplier's Site

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model LR80E-208
Product Name Voltmaster LR80E-208 - 8000 Watt Portable Generator
Fuel Type Gasoline
Portability Portable
Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Portable Generators - GPS Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
Trailer Mounted Diesel Generators -  - INDECK Power Equipment Company
INDECK Power Equipment Company
Specs
Fuel Type Diesel
Portability Portable
Applications Industrial; Power
View Details