480V Three Phase Generator
•Perfect for powering commercial/industria
Honda GX Engine
•Powerful 11-HP engine starts easily & runs smoothly
Cast Iron Cylinder Liner w/ Low Oil Shutdown
•Provides added protection
Automatic Voltage Regulator
•Prevents equipment damage & power related performance problems
5-Gallon Fuel Tank Provides Extended Run Time
•10.4 hours @ half load & 7.6 hours @ full load
All Copper Windings, Brush Alternator
•Provides <6% harmonic distortion
Added Features
•1" Welded steel roll cage
•Isolated and recessed control panel
•Magnetic circuit breakers
•Plugs for 3-Phase receptacles
| Electric Generators Direct | |
|---|---|
| Product Category | Electrical Power Generators |
| Product Number | Model LR50H-480 |
| Product Name | Voltmaster LR50H-480 - 5000 Watt Portable Generator |
| Fuel Type | Gasoline |
| Portability | Portable |
| Phase | Three Phase |