Electric Generators Direct Voltmaster LR50EL-480 - 5000 Watt Portable Diesel Generator Model LR50EL-480

Description
480V Three Phase Generator •Perfect for powering commercial/industria l motors, boilers, etc. 10-HP/400cc Kohler Diesel Engine •A workhorse designed for easy starting and long run times Electric Start w/ Recoil Backup (Battery Sold Separately) •Includes battery rack & cables Cast Iron Cylinder Liner w/ Low Oil Pressure Shutdown •Provides added protection Automatic Voltage Regulator •Prevents equipment damage & power related performance problems 5-Gallon Fuel Tank Provides Extended Run Time •14 hours @ half load & 10.5 hours @ full load All Copper Windings, Brush Alternator •Provides <6% harmonic distortion Added Features •1" Welded steel roll cage •Isolated and recessed control panel •Magnetic circuit breakers •Plugs for 3-Phase receptacles
Description
480V Three Phase Generator •Perfect for powering commercial/industria l motors, boilers, etc. 10-HP/400cc Kohler Diesel Engine •A workhorse designed for easy starting and long run times Electric Start w/ Recoil Backup (Battery Sold Separately) •Includes battery rack & cables Cast Iron Cylinder Liner w/ Low Oil Pressure Shutdown •Provides added protection Automatic Voltage Regulator •Prevents equipment damage & power related performance problems 5-Gallon Fuel Tank Provides Extended Run Time •14 hours @ half load & 10.5 hours @ full load All Copper Windings, Brush Alternator •Provides <6% harmonic distortion Added Features •1" Welded steel roll cage •Isolated and recessed control panel •Magnetic circuit breakers •Plugs for 3-Phase receptacles

Suppliers

Company
Product
Description
Supplier Links
Voltmaster LR50EL-480 - 5000 Watt Portable Diesel Generator - Model LR50EL-480 - Electric Generators Direct
Bolingbrook, IL, USA
Voltmaster LR50EL-480 - 5000 Watt Portable Diesel Generator
Model LR50EL-480
Voltmaster LR50EL-480 - 5000 Watt Portable Diesel Generator Model LR50EL-480
480V Three Phase Generator •Perfect for powering commercial/industria l motors, boilers, etc. 10-HP/400cc Kohler Diesel Engine •A workhorse designed for easy starting and long run times Electric Start w/ Recoil Backup (Battery Sold Separately) •Includes battery rack & cables Cast Iron Cylinder Liner w/ Low Oil Pressure Shutdown •Provides added protection Automatic Voltage Regulator •Prevents equipment damage & power related performance problems 5-Gallon Fuel Tank Provides Extended Run Time •14 hours @ half load & 10.5 hours @ full load All Copper Windings, Brush Alternator •Provides <6% harmonic distortion Added Features •1" Welded steel roll cage •Isolated and recessed control panel •Magnetic circuit breakers •Plugs for 3-Phase receptacles

480V Three Phase Generator
•Perfect for powering commercial/industrial motors, boilers, etc.
10-HP/400cc Kohler Diesel Engine
•A workhorse designed for easy starting and long run times
Electric Start w/ Recoil Backup (Battery Sold Separately)
•Includes battery rack & cables
Cast Iron Cylinder Liner w/ Low Oil Pressure Shutdown
•Provides added protection
Automatic Voltage Regulator
•Prevents equipment damage & power related performance problems
5-Gallon Fuel Tank Provides Extended Run Time
•14 hours @ half load & 10.5 hours @ full load
All Copper Windings, Brush Alternator
•Provides <6% harmonic distortion
Added Features
•1" Welded steel roll cage
•Isolated and recessed control panel
•Magnetic circuit breakers
•Plugs for 3-Phase receptacles

Supplier's Site

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model LR50EL-480
Product Name Voltmaster LR50EL-480 - 5000 Watt Portable Diesel Generator
Fuel Type Diesel
Portability Portable
Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Mobile Diesel Generator Sets - XQP300 - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Portable
Applications Power
View Details
Portable Inverter Generators - GPSi Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
2900 kVA Standby Power Generator - DS2650D5S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Standby
View Details