Electric Generators Direct Voltmaster LR150V-SG - 12,000 Watt Portable Generator Model LR150V-SG

Description
Safe Gen Total Ground Fault System •Provides total 120/240 VAC ground-fault protection on all recps. Complies w/ OSHA Standards Regarding Ground Fault Operation •Designed for robotic/hot air roof welders Briggs & Stratton Vanguard Engine •Powerful 23-HP engine starts easily & runs smoothly Electric Start w/ Recoil Backup (Battery Sold Separately) •Includes battery rack & cables Cast Iron Cylinder Liner w/ Low Oil Pressure Shutdown •Provides added protection 8-Gallon Fuel Tank Provides Extended Run Time •6.9 hours @ half load & 6 hours @ full load Voltage Plus™ •Provides added surge watts during operation All Copper Winding, Brushless Alternator w/ Capacitor •Provides <6% harmonic distortion Added Features •Voltage regulation +/- 6% •1" Welded steel frame & Hour Meter
Description
Safe Gen Total Ground Fault System •Provides total 120/240 VAC ground-fault protection on all recps. Complies w/ OSHA Standards Regarding Ground Fault Operation •Designed for robotic/hot air roof welders Briggs & Stratton Vanguard Engine •Powerful 23-HP engine starts easily & runs smoothly Electric Start w/ Recoil Backup (Battery Sold Separately) •Includes battery rack & cables Cast Iron Cylinder Liner w/ Low Oil Pressure Shutdown •Provides added protection 8-Gallon Fuel Tank Provides Extended Run Time •6.9 hours @ half load & 6 hours @ full load Voltage Plus™ •Provides added surge watts during operation All Copper Winding, Brushless Alternator w/ Capacitor •Provides <6% harmonic distortion Added Features •Voltage regulation +/- 6% •1" Welded steel frame & Hour Meter

Suppliers

Company
Product
Description
Supplier Links
Voltmaster LR150V-SG - 12,000 Watt Portable Generator - Model LR150V-SG - Electric Generators Direct
Bolingbrook, IL, USA
Voltmaster LR150V-SG - 12,000 Watt Portable Generator
Model LR150V-SG
Voltmaster LR150V-SG - 12,000 Watt Portable Generator Model LR150V-SG
Safe Gen Total Ground Fault System •Provides total 120/240 VAC ground-fault protection on all recps. Complies w/ OSHA Standards Regarding Ground Fault Operation •Designed for robotic/hot air roof welders Briggs & Stratton Vanguard Engine •Powerful 23-HP engine starts easily & runs smoothly Electric Start w/ Recoil Backup (Battery Sold Separately) •Includes battery rack & cables Cast Iron Cylinder Liner w/ Low Oil Pressure Shutdown •Provides added protection 8-Gallon Fuel Tank Provides Extended Run Time •6.9 hours @ half load & 6 hours @ full load Voltage Plus™ •Provides added surge watts during operation All Copper Winding, Brushless Alternator w/ Capacitor •Provides <6% harmonic distortion Added Features •Voltage regulation +/- 6% •1" Welded steel frame & Hour Meter

Safe Gen Total Ground Fault System
•Provides total 120/240 VAC ground-fault protection on all recps.
Complies w/ OSHA Standards Regarding Ground Fault Operation
•Designed for robotic/hot air roof welders
Briggs & Stratton Vanguard Engine
•Powerful 23-HP engine starts easily & runs smoothly
Electric Start w/ Recoil Backup (Battery Sold Separately)
•Includes battery rack & cables
Cast Iron Cylinder Liner w/ Low Oil Pressure Shutdown
•Provides added protection
8-Gallon Fuel Tank Provides Extended Run Time
•6.9 hours @ half load & 6 hours @ full load
Voltage Plus™
•Provides added surge watts during operation
All Copper Winding, Brushless Alternator w/ Capacitor
•Provides <6% harmonic distortion
Added Features
•Voltage regulation +/- 6%
•1" Welded steel frame & Hour Meter

Supplier's Site

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model LR150V-SG
Product Name Voltmaster LR150V-SG - 12,000 Watt Portable Generator
Fuel Type Gasoline
Portability Portable
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1367595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Voltage 240 V
View Details
Diesel Generator Sets - C18 (60 HZ) - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details
Portable Generators - GPS Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
2900 kVA Prime Power Generator - DP2800D5S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Power
View Details