Electric Generators Direct Voltmaster LR130EL - 12,000 Watt Diesel Generator Model LR130EL

Description
19-HP/654cc Lombardini Diesel Engine •A workhorse on the job site Electric Start (Battery Sold Separately) •Includes battery rack & cables Cast Iron Cylinder Liners w/ Low Oil Pressure Shutdown •Provides added protection Easy Cold Weather Starting •Glow plug kit good to -30°F 8-Gallon Fuel Tank Provides Extended Run Time •9.6 hours @ half load & 8 hours @ full load Professional Control Panel •GFCI outlets, circuit breakers, volt meter and hour meter Smooth Wave™ •Provides <6% total harmonic distortion Added Features •1" welded steel roll cage •Isolated and recessed control panel •Lifting Eye
Datasheet
Description
19-HP/654cc Lombardini Diesel Engine •A workhorse on the job site Electric Start (Battery Sold Separately) •Includes battery rack & cables Cast Iron Cylinder Liners w/ Low Oil Pressure Shutdown •Provides added protection Easy Cold Weather Starting •Glow plug kit good to -30°F 8-Gallon Fuel Tank Provides Extended Run Time •9.6 hours @ half load & 8 hours @ full load Professional Control Panel •GFCI outlets, circuit breakers, volt meter and hour meter Smooth Wave™ •Provides <6% total harmonic distortion Added Features •1" welded steel roll cage •Isolated and recessed control panel •Lifting Eye
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltmaster LR130EL - 12,000 Watt Diesel Generator - Model LR130EL - Electric Generators Direct
Bolingbrook, IL, USA
Voltmaster LR130EL - 12,000 Watt Diesel Generator
Model LR130EL
Voltmaster LR130EL - 12,000 Watt Diesel Generator Model LR130EL
19-HP/654cc Lombardini Diesel Engine •A workhorse on the job site Electric Start (Battery Sold Separately) •Includes battery rack & cables Cast Iron Cylinder Liners w/ Low Oil Pressure Shutdown •Provides added protection Easy Cold Weather Starting •Glow plug kit good to -30°F 8-Gallon Fuel Tank Provides Extended Run Time •9.6 hours @ half load & 8 hours @ full load Professional Control Panel •GFCI outlets, circuit breakers, volt meter and hour meter Smooth Wave™ •Provides <6% total harmonic distortion Added Features •1" welded steel roll cage •Isolated and recessed control panel •Lifting Eye

19-HP/654cc Lombardini Diesel Engine
•A workhorse on the job site
Electric Start (Battery Sold Separately)
•Includes battery rack & cables
Cast Iron Cylinder Liners w/ Low Oil Pressure Shutdown
•Provides added protection
Easy Cold Weather Starting
•Glow plug kit good to -30°F
8-Gallon Fuel Tank Provides Extended Run Time
•9.6 hours @ half load & 8 hours @ full load
Professional Control Panel
•GFCI outlets, circuit breakers, volt meter and hour meter
Smooth Wave™
•Provides <6% total harmonic distortion
Added Features
•1" welded steel roll cage
•Isolated and recessed control panel
•Lifting Eye

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model LR130EL
Product Name Voltmaster LR130EL - 12,000 Watt Diesel Generator
Fuel Type Diesel
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Diesel Generator Sets - 3512B (50 HZ) INDIA MARKET ONLY - Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details
Mobile Generators - G Series - Wacker Neuson SE
Specs
Fuel Type Diesel
Portability Portable
Applications Agriculture; Construction; Industrial; Mining; Standby
View Details
250 kWe Prime Power Generator - DP250D6S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details