208V Three Phase Generator
•Perfect for powering commercial/industria
19-HP/654cc Kohler Diesel Engine
•A workhorse designed for easy starting and long run times
Electric Start w/ Recoil Backup (Battery Sold Separately)
•Includes battery rack & cables
Cast Iron Cylinder Liner w/ Low Oil Pressure Shutdown
•Provides added protection
Automatic Voltage Regulator
•Prevents equipment damage & power related performance problems
8-Gallon Fuel Tank Provides Extended Run Time
•9.6 hours @ half load & 8 hours @ full load
All Copper Windings, Brush Alternator
•Provides <6% harmonic distortion
Added Features
•1" Welded steel roll cage
•Isolated and recessed control panel
•Magnetic circuit breakers
•Plugs for 3-Phase receptacles
| Electric Generators Direct | |
|---|---|
| Product Category | Electrical Power Generators |
| Product Number | Model LR120EL-208 |
| Product Name | Voltmaster - 12,000 Watt Portable Diesel Generator |
| Fuel Type | Diesel |
| Portability | Portable |
| Phase | Three Phase |