Electric Generators Direct Honda EU3000i Handi - 2600 Watt Portable Inverter Generator Model EU3000I HANDI

Description
Honda Advanced Inverter Technology •Microprocessor controlled to operate sensitive electronics •Stable, clean power in a smaller, lighter package Eco Throttle™ - Runs Up To 7.7 Hours On Full Tank @ 1/4 Load •Auto adjusts engine speed to the optimum level depending on load Oil Alert® Warning System •Shuts the engine down if oil reaches an unsafe operating level Designed For Camping, Tailgating, & Basic Home Backup Power •Recessed wheels & convenience light for ease of use in the dark •Front folding & rear lifting handle for easier moving and lifting Two-Tiered Noise Dampening System •Provides quiet operation - 57 to 65 dB(A) Parallel Operation Capability •Two identical EU series generators can be linked in parallel 12V DC Outlet •Great for charging batteries (Cables Not Included) 3000 Watt Max Output •Enough power to start most RV AC units in the 13.5 BTU class
Datasheet
Description
Honda Advanced Inverter Technology •Microprocessor controlled to operate sensitive electronics •Stable, clean power in a smaller, lighter package Eco Throttle™ - Runs Up To 7.7 Hours On Full Tank @ 1/4 Load •Auto adjusts engine speed to the optimum level depending on load Oil Alert® Warning System •Shuts the engine down if oil reaches an unsafe operating level Designed For Camping, Tailgating, & Basic Home Backup Power •Recessed wheels & convenience light for ease of use in the dark •Front folding & rear lifting handle for easier moving and lifting Two-Tiered Noise Dampening System •Provides quiet operation - 57 to 65 dB(A) Parallel Operation Capability •Two identical EU series generators can be linked in parallel 12V DC Outlet •Great for charging batteries (Cables Not Included) 3000 Watt Max Output •Enough power to start most RV AC units in the 13.5 BTU class
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Honda EU3000i Handi - 2600 Watt Portable Inverter Generator - Model EU3000I HANDI - Electric Generators Direct
Bolingbrook, IL, USA
Honda EU3000i Handi - 2600 Watt Portable Inverter Generator
Model EU3000I HANDI
Honda EU3000i Handi - 2600 Watt Portable Inverter Generator Model EU3000I HANDI
Honda Advanced Inverter Technology •Microprocessor controlled to operate sensitive electronics •Stable, clean power in a smaller, lighter package Eco Throttle™ - Runs Up To 7.7 Hours On Full Tank @ 1/4 Load •Auto adjusts engine speed to the optimum level depending on load Oil Alert® Warning System •Shuts the engine down if oil reaches an unsafe operating level Designed For Camping, Tailgating, & Basic Home Backup Power •Recessed wheels & convenience light for ease of use in the dark •Front folding & rear lifting handle for easier moving and lifting Two-Tiered Noise Dampening System •Provides quiet operation - 57 to 65 dB(A) Parallel Operation Capability •Two identical EU series generators can be linked in parallel 12V DC Outlet •Great for charging batteries (Cables Not Included) 3000 Watt Max Output •Enough power to start most RV AC units in the 13.5 BTU class

Honda Advanced Inverter Technology
•Microprocessor controlled to operate sensitive electronics
•Stable, clean power in a smaller, lighter package
Eco Throttle™ - Runs Up To 7.7 Hours On Full Tank @ 1/4 Load
•Auto adjusts engine speed to the optimum level depending on load
Oil Alert® Warning System
•Shuts the engine down if oil reaches an unsafe operating level
Designed For Camping, Tailgating, & Basic Home Backup Power
•Recessed wheels & convenience light for ease of use in the dark
•Front folding & rear lifting handle for easier moving and lifting
Two-Tiered Noise Dampening System
•Provides quiet operation - 57 to 65 dB(A)
Parallel Operation Capability
•Two identical EU series generators can be linked in parallel
12V DC Outlet
•Great for charging batteries (Cables Not Included)
3000 Watt Max Output
•Enough power to start most RV AC units in the 13.5 BTU class

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model EU3000I HANDI
Product Name Honda EU3000i Handi - 2600 Watt Portable Inverter Generator
Fuel Type Gasoline
Portability Portable
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2642188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Voltage 240 V
View Details
Diesel Generator Sets - 3608 (50 HZ) - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details
Portable Generators - GPS Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
590 kVA Prime Power Generator - DP590D5S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Power
View Details