Electric Generators Direct Kohler 8.5RES - 8.5 kW Home Standby Generator Model 8.5RES

Description
Kohler Command PRO® OHV Engine •Meets emission regulations for U.S. EPA & California •Powerful and reliable engine with hydraulic valve lifters PowerBoost™ Technology •Greater motor-starting ability for large electrical loads Cleaner Power for Sensitive Electronics •Protects sophisticated electronics with low distortion (THD) Faster Response •Kohler™ generators restore power in as little as 10 seconds Quiet Operation •Maintains neighborhood solitude 65 dB(A) at 7 m (23 ft) ADC-RES Advanced Digital Control •Digital voltage regulation & engine speed governing •LED display shows system status and setup information Easy Installation •Polymer base eliminates the need for a concrete pad •Simple field conversion between natural gas and LP Galvanneal® Steel Enclosure •Rodent-proof construction
Datasheet
Description
Kohler Command PRO® OHV Engine •Meets emission regulations for U.S. EPA & California •Powerful and reliable engine with hydraulic valve lifters PowerBoost™ Technology •Greater motor-starting ability for large electrical loads Cleaner Power for Sensitive Electronics •Protects sophisticated electronics with low distortion (THD) Faster Response •Kohler™ generators restore power in as little as 10 seconds Quiet Operation •Maintains neighborhood solitude 65 dB(A) at 7 m (23 ft) ADC-RES Advanced Digital Control •Digital voltage regulation & engine speed governing •LED display shows system status and setup information Easy Installation •Polymer base eliminates the need for a concrete pad •Simple field conversion between natural gas and LP Galvanneal® Steel Enclosure •Rodent-proof construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kohler 8.5RES - 8.5 kW Home Standby Generator - Model 8.5RES - Electric Generators Direct
Bolingbrook, IL, USA
Kohler 8.5RES - 8.5 kW Home Standby Generator
Model 8.5RES
Kohler 8.5RES - 8.5 kW Home Standby Generator Model 8.5RES
Kohler Command PRO® OHV Engine •Meets emission regulations for U.S. EPA & California •Powerful and reliable engine with hydraulic valve lifters PowerBoost™ Technology •Greater motor-starting ability for large electrical loads Cleaner Power for Sensitive Electronics •Protects sophisticated electronics with low distortion (THD) Faster Response •Kohler™ generators restore power in as little as 10 seconds Quiet Operation •Maintains neighborhood solitude 65 dB(A) at 7 m (23 ft) ADC-RES Advanced Digital Control •Digital voltage regulation & engine speed governing •LED display shows system status and setup information Easy Installation •Polymer base eliminates the need for a concrete pad •Simple field conversion between natural gas and LP Galvanneal® Steel Enclosure •Rodent-proof construction

Kohler Command PRO® OHV Engine
•Meets emission regulations for U.S. EPA & California
•Powerful and reliable engine with hydraulic valve lifters
PowerBoost™ Technology
•Greater motor-starting ability for large electrical loads
Cleaner Power for Sensitive Electronics
•Protects sophisticated electronics with low distortion (THD)
Faster Response
•Kohler™ generators restore power in as little as 10 seconds
Quiet Operation
•Maintains neighborhood solitude 65 dB(A) at 7 m (23 ft)
ADC-RES Advanced Digital Control
•Digital voltage regulation & engine speed governing
•LED display shows system status and setup information
Easy Installation
•Polymer base eliminates the need for a concrete pad
•Simple field conversion between natural gas and LP
Galvanneal® Steel Enclosure
•Rodent-proof construction

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 8.5RES
Product Name Kohler 8.5RES - 8.5 kW Home Standby Generator
Fuel Type Propane; Natural Gas
Portability Permanent
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Electric Power Generation Sets - DG100-2 (3 PHASE) - Caterpillar Electric Power
Specs
Fuel Type Propane; Natural Gas
Portability Permanent
Phase Three Phase
View Details
Mobile Generators - G Series - Wacker Neuson SE
Specs
Fuel Type Diesel
Portability Portable
Applications Agriculture; Construction; Industrial; Mining; Standby
View Details
400 kVA Standby Power Generator - DS400D5S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Standby
View Details