Electric Generators Direct Briggs & Stratton 30 kW IntelliGEN Standby Generator Model 76030PACK-D

Description
First In Its Class: Never Seen Before Transfer Switch Technology •Only compatible with Briggs & Stratton generators Smaller Transfer Switch •A cost effective, cleaner looking installation Patented Central Air Technology Using ACCM Transfer Panel •Manages demands of up to two 5-ton central air conditioners •Intelligently powers your whole home (load dependent) 400-Amp (2 x 200-Amp) Auto Transfer Switch (71058) •A UL Listed solution for 2 x 200-Amp Service Breakers •Easy install - one less switch, less wiring/time, fewer expenses GM Vortec 3.0L Engine •Provides years of long lasting, reliable standby power Sound Shield™ Technology •Ensures ultra-quiet, neighbor-friendly operation (Only 65 dB) Galvanized Steel All-Climate Enclosure •Military grade paint provides a finish that reduces corrosion Remote System Status •Advanced diagnostic reporting on 8 different system functions
Description
First In Its Class: Never Seen Before Transfer Switch Technology •Only compatible with Briggs & Stratton generators Smaller Transfer Switch •A cost effective, cleaner looking installation Patented Central Air Technology Using ACCM Transfer Panel •Manages demands of up to two 5-ton central air conditioners •Intelligently powers your whole home (load dependent) 400-Amp (2 x 200-Amp) Auto Transfer Switch (71058) •A UL Listed solution for 2 x 200-Amp Service Breakers •Easy install - one less switch, less wiring/time, fewer expenses GM Vortec 3.0L Engine •Provides years of long lasting, reliable standby power Sound Shield™ Technology •Ensures ultra-quiet, neighbor-friendly operation (Only 65 dB) Galvanized Steel All-Climate Enclosure •Military grade paint provides a finish that reduces corrosion Remote System Status •Advanced diagnostic reporting on 8 different system functions

Suppliers

Company
Product
Description
Supplier Links
Briggs & Stratton 30 kW IntelliGEN Standby Generator - Model 76030PACK-D - Electric Generators Direct
Bolingbrook, IL, USA
Briggs & Stratton 30 kW IntelliGEN Standby Generator
Model 76030PACK-D
Briggs & Stratton 30 kW IntelliGEN Standby Generator Model 76030PACK-D
First In Its Class: Never Seen Before Transfer Switch Technology •Only compatible with Briggs & Stratton generators Smaller Transfer Switch •A cost effective, cleaner looking installation Patented Central Air Technology Using ACCM Transfer Panel •Manages demands of up to two 5-ton central air conditioners •Intelligently powers your whole home (load dependent) 400-Amp (2 x 200-Amp) Auto Transfer Switch (71058) •A UL Listed solution for 2 x 200-Amp Service Breakers •Easy install - one less switch, less wiring/time, fewer expenses GM Vortec 3.0L Engine •Provides years of long lasting, reliable standby power Sound Shield™ Technology •Ensures ultra-quiet, neighbor-friendly operation (Only 65 dB) Galvanized Steel All-Climate Enclosure •Military grade paint provides a finish that reduces corrosion Remote System Status •Advanced diagnostic reporting on 8 different system functions

First In Its Class: Never Seen Before Transfer Switch Technology
•Only compatible with Briggs & Stratton generators
Smaller Transfer Switch
•A cost effective, cleaner looking installation
Patented Central Air Technology Using ACCM Transfer Panel
•Manages demands of up to two 5-ton central air conditioners
•Intelligently powers your whole home (load dependent)
400-Amp (2 x 200-Amp) Auto Transfer Switch (71058)
•A UL Listed solution for 2 x 200-Amp Service Breakers
•Easy install - one less switch, less wiring/time, fewer expenses
GM Vortec 3.0L Engine
•Provides years of long lasting, reliable standby power
Sound Shield™ Technology
•Ensures ultra-quiet, neighbor-friendly operation (Only 65 dB)
Galvanized Steel All-Climate Enclosure
•Military grade paint provides a finish that reduces corrosion
Remote System Status
•Advanced diagnostic reporting on 8 different system functions

Supplier's Site

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 76030PACK-D
Product Name Briggs & Stratton 30 kW IntelliGEN Standby Generator
Fuel Type Propane; Natural Gas
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1367595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Voltage 240 V
View Details
Mobile Diesel Generator Sets - XQP300 - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Portable
Applications Power
View Details
Mobile Generators - G Series - Wacker Neuson SE
Specs
Fuel Type Diesel
Portability Portable
Applications Agriculture; Construction; Industrial; Mining; Standby
View Details
1000 kWe Prime Power Generator - DP1000D6S Power Module - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details