Electric Generators Direct Briggs & Stratton - 30 kW IntelliGEN Standby Generator Model 76030

Description
GM Vortec 3.0L Engine •Provides years of long lasting, reliable standby power Sound Shield™ Technology •Ensures ultra-quiet, neighbor-friendly operation (Only 65 dB) Patented A/C Technology When Using ACCM-III Transfer Switch •Manages demands of up to two 5-ton central air conditioners CoastGuard™ All-Climate Enclosure •Automotive rust proofing paint process reduces corrosion Operates on LP Vapor Fuel or Natural Gas •Clean burning, flexible fuel options •Derated power output on natural gas (10%) or 27kw rated Turnkey Extras •Automatic battery charger •50/50 DexCool® long life coolant •Synthetic oil •Hour meter Best In Class Warranty Protection •Industry leading 4 year limited warranty
Description
GM Vortec 3.0L Engine •Provides years of long lasting, reliable standby power Sound Shield™ Technology •Ensures ultra-quiet, neighbor-friendly operation (Only 65 dB) Patented A/C Technology When Using ACCM-III Transfer Switch •Manages demands of up to two 5-ton central air conditioners CoastGuard™ All-Climate Enclosure •Automotive rust proofing paint process reduces corrosion Operates on LP Vapor Fuel or Natural Gas •Clean burning, flexible fuel options •Derated power output on natural gas (10%) or 27kw rated Turnkey Extras •Automatic battery charger •50/50 DexCool® long life coolant •Synthetic oil •Hour meter Best In Class Warranty Protection •Industry leading 4 year limited warranty

Suppliers

Company
Product
Description
Supplier Links
Briggs & Stratton - 30 kW IntelliGEN Standby Generator - Model 76030 - Electric Generators Direct
Bolingbrook, IL, USA
Briggs & Stratton - 30 kW IntelliGEN Standby Generator
Model 76030
Briggs & Stratton - 30 kW IntelliGEN Standby Generator Model 76030
GM Vortec 3.0L Engine •Provides years of long lasting, reliable standby power Sound Shield™ Technology •Ensures ultra-quiet, neighbor-friendly operation (Only 65 dB) Patented A/C Technology When Using ACCM-III Transfer Switch •Manages demands of up to two 5-ton central air conditioners CoastGuard™ All-Climate Enclosure •Automotive rust proofing paint process reduces corrosion Operates on LP Vapor Fuel or Natural Gas •Clean burning, flexible fuel options •Derated power output on natural gas (10%) or 27kw rated Turnkey Extras •Automatic battery charger •50/50 DexCool® long life coolant •Synthetic oil •Hour meter Best In Class Warranty Protection •Industry leading 4 year limited warranty

GM Vortec 3.0L Engine
•Provides years of long lasting, reliable standby power
Sound Shield™ Technology
•Ensures ultra-quiet, neighbor-friendly operation (Only 65 dB)
Patented A/C Technology When Using ACCM-III Transfer Switch
•Manages demands of up to two 5-ton central air conditioners
CoastGuard™ All-Climate Enclosure
•Automotive rust proofing paint process reduces corrosion
Operates on LP Vapor Fuel or Natural Gas
•Clean burning, flexible fuel options
•Derated power output on natural gas (10%) or 27kw rated
Turnkey Extras
•Automatic battery charger
•50/50 DexCool® long life coolant
•Synthetic oil
•Hour meter
Best In Class Warranty Protection
•Industry leading 4 year limited warranty

Supplier's Site

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 76030
Product Name Briggs & Stratton - 30 kW IntelliGEN Standby Generator
Fuel Type Propane; Natural Gas
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1938703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Land Use Diesel Generator - WP13 Series - Weichai Power Co., Ltd.
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Mining; Power; Telecommunications
View Details
Motor-Generator (MG) Sets -  - Nidec Power
Specs
Fuel Type Electric
Portability Permanent
Phase Three Phase
View Details