Electric Generators Direct Generac Guardian Series 6053 - 17kW Standby Generator Model 6053-0

Description
Smart Circuit Standby Generator System •Restores power to your entire electrical panel automatically •Digital Load Management (DLM) protects against overload Nexus Smart Switch™ (RTSD200A3 - Included) •DLM technology allows for the smart control of 2 air conditioners •Service Rated: Mounts between meter and main service panel •200–amp aluminum indoor/outdoor (NEMA 3R) cabinet Nexus™ Digital Controller •Provides system status to compatible Nexus™ wireless monitors Aluminum Sound-Attenuated Weather Proof Enclosure •Lightweight material offers superior corrosion resistance •Reduces sound pressure to a low 66 dB(A) •Attractive styling with lockable access doors Automatic Voltage Regulator •Regulates ouput voltage to ±1% which prevents damaging spikes •Safe for sensitive electronics like computers and televisions Generac OHVI Air-Cooled Engine •Full pressure lubrication system w/ 2 year oil change interval
Datasheet
Description
Smart Circuit Standby Generator System •Restores power to your entire electrical panel automatically •Digital Load Management (DLM) protects against overload Nexus Smart Switch™ (RTSD200A3 - Included) •DLM technology allows for the smart control of 2 air conditioners •Service Rated: Mounts between meter and main service panel •200–amp aluminum indoor/outdoor (NEMA 3R) cabinet Nexus™ Digital Controller •Provides system status to compatible Nexus™ wireless monitors Aluminum Sound-Attenuated Weather Proof Enclosure •Lightweight material offers superior corrosion resistance •Reduces sound pressure to a low 66 dB(A) •Attractive styling with lockable access doors Automatic Voltage Regulator •Regulates ouput voltage to ±1% which prevents damaging spikes •Safe for sensitive electronics like computers and televisions Generac OHVI Air-Cooled Engine •Full pressure lubrication system w/ 2 year oil change interval
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generac Guardian Series 6053 - 17kW Standby Generator - Model 6053-0 - Electric Generators Direct
Bolingbrook, IL, USA
Generac Guardian Series 6053 - 17kW Standby Generator
Model 6053-0
Generac Guardian Series 6053 - 17kW Standby Generator Model 6053-0
Smart Circuit Standby Generator System •Restores power to your entire electrical panel automatically •Digital Load Management (DLM) protects against overload Nexus Smart Switch™ (RTSD200A3 - Included) •DLM technology allows for the smart control of 2 air conditioners •Service Rated: Mounts between meter and main service panel •200–amp aluminum indoor/outdoor (NEMA 3R) cabinet Nexus™ Digital Controller •Provides system status to compatible Nexus™ wireless monitors Aluminum Sound-Attenuated Weather Proof Enclosure •Lightweight material offers superior corrosion resistance •Reduces sound pressure to a low 66 dB(A) •Attractive styling with lockable access doors Automatic Voltage Regulator •Regulates ouput voltage to ±1% which prevents damaging spikes •Safe for sensitive electronics like computers and televisions Generac OHVI Air-Cooled Engine •Full pressure lubrication system w/ 2 year oil change interval

Smart Circuit Standby Generator System
•Restores power to your entire electrical panel automatically
•Digital Load Management (DLM) protects against overload
Nexus Smart Switch™ (RTSD200A3 - Included)
•DLM technology allows for the smart control of 2 air conditioners
•Service Rated: Mounts between meter and main service panel
•200–amp aluminum indoor/outdoor (NEMA 3R) cabinet
Nexus™ Digital Controller
•Provides system status to compatible Nexus™ wireless monitors
Aluminum Sound-Attenuated Weather Proof Enclosure
•Lightweight material offers superior corrosion resistance
•Reduces sound pressure to a low 66 dB(A)
•Attractive styling with lockable access doors
Automatic Voltage Regulator
•Regulates ouput voltage to ±1% which prevents damaging spikes
•Safe for sensitive electronics like computers and televisions
Generac OHVI Air-Cooled Engine
•Full pressure lubrication system w/ 2 year oil change interval

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 6053-0
Product Name Generac Guardian Series 6053 - 17kW Standby Generator
Fuel Type Propane; Natural Gas
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Diesel Generator Sets - 3512C (1750 EKW, 60 HZ) - Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details
Portable Generators - GPS Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
1250 kVA Standby Power Generator - DS1250D5S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Standby
View Details