Electric Generators Direct Generac Guardian Series 6052 - 14kW Standby Generator Model 6052

Description
Smart Circuit Standby Generator System •Restores power to your entire electrical panel automatically •Digital Load Management (DLM) protects against overload 200-Amp Nexus Smart Switch™ (RTSD200A3 - Included) •DLM technology allows for the smart control of 2 air conditioners •Service Rated: Mounts between meter and main service panel •Indoor/outdoor (NEMA 3R) cabinet Nexus™ Digital Controller •Provides system status to compatible Nexus™ wireless monitors True Power® Electrical Technology - Provides less than 5% THD •Won't harm sensitive electronics & micro-chip based appliances Automatic Voltage Regulator •Regulates output voltage to ±1% which prevents damaging spikes •Safe for sensitive electronics like computers and televisions Generac OHVI Air-Cooled Engine •Full pressure lubrication system w/ 2 year oil change interval Steel Enclosure w/ RhinoCoat™ Finish •Superior weather protection, withstands up to 150 mph winds •Lockable design & reduces sound pressure to a low 63 dB(A)
Datasheet
Description
Smart Circuit Standby Generator System •Restores power to your entire electrical panel automatically •Digital Load Management (DLM) protects against overload 200-Amp Nexus Smart Switch™ (RTSD200A3 - Included) •DLM technology allows for the smart control of 2 air conditioners •Service Rated: Mounts between meter and main service panel •Indoor/outdoor (NEMA 3R) cabinet Nexus™ Digital Controller •Provides system status to compatible Nexus™ wireless monitors True Power® Electrical Technology - Provides less than 5% THD •Won't harm sensitive electronics & micro-chip based appliances Automatic Voltage Regulator •Regulates output voltage to ±1% which prevents damaging spikes •Safe for sensitive electronics like computers and televisions Generac OHVI Air-Cooled Engine •Full pressure lubrication system w/ 2 year oil change interval Steel Enclosure w/ RhinoCoat™ Finish •Superior weather protection, withstands up to 150 mph winds •Lockable design & reduces sound pressure to a low 63 dB(A)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generac Guardian Series 6052 - 14kW Standby Generator - Model 6052 - Electric Generators Direct
Bolingbrook, IL, USA
Generac Guardian Series 6052 - 14kW Standby Generator
Model 6052
Generac Guardian Series 6052 - 14kW Standby Generator Model 6052
Smart Circuit Standby Generator System •Restores power to your entire electrical panel automatically •Digital Load Management (DLM) protects against overload 200-Amp Nexus Smart Switch™ (RTSD200A3 - Included) •DLM technology allows for the smart control of 2 air conditioners •Service Rated: Mounts between meter and main service panel •Indoor/outdoor (NEMA 3R) cabinet Nexus™ Digital Controller •Provides system status to compatible Nexus™ wireless monitors True Power® Electrical Technology - Provides less than 5% THD •Won't harm sensitive electronics & micro-chip based appliances Automatic Voltage Regulator •Regulates output voltage to ±1% which prevents damaging spikes •Safe for sensitive electronics like computers and televisions Generac OHVI Air-Cooled Engine •Full pressure lubrication system w/ 2 year oil change interval Steel Enclosure w/ RhinoCoat™ Finish •Superior weather protection, withstands up to 150 mph winds •Lockable design & reduces sound pressure to a low 63 dB(A)

Smart Circuit Standby Generator System
•Restores power to your entire electrical panel automatically
•Digital Load Management (DLM) protects against overload
200-Amp Nexus Smart Switch™ (RTSD200A3 - Included)
•DLM technology allows for the smart control of 2 air conditioners
•Service Rated: Mounts between meter and main service panel
•Indoor/outdoor (NEMA 3R) cabinet
Nexus™ Digital Controller
•Provides system status to compatible Nexus™ wireless monitors
True Power® Electrical Technology - Provides less than 5% THD
•Won't harm sensitive electronics & micro-chip based appliances
Automatic Voltage Regulator
•Regulates output voltage to ±1% which prevents damaging spikes
•Safe for sensitive electronics like computers and televisions
Generac OHVI Air-Cooled Engine
•Full pressure lubrication system w/ 2 year oil change interval
Steel Enclosure w/ RhinoCoat™ Finish
•Superior weather protection, withstands up to 150 mph winds
•Lockable design & reduces sound pressure to a low 63 dB(A)

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 6052
Product Name Generac Guardian Series 6052 - 14kW Standby Generator
Fuel Type Propane; Natural Gas
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1367595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Voltage 240 V
View Details
8 & 30 Gallon Air Compressors/Generators - AG2-SR14-30M - WLC Company, Inc.
Specs
Fuel Type Gasoline
Power Rating - Wattage 4000 watts
View Details
Land Use Diesel Generator - WP13 Series - Weichai Power Co., Ltd.
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Mining; Power; Telecommunications
View Details
Diesel and Gas Engine Driven Generators -  - GE Power Conversion
Specs
Fuel Type Diesel; Gasoline
Portability Permanent
Applications Industrial; Power; Marine
View Details