Electric Generators Direct Honeywell 6500 Watt Portable Generator Model 6038

Description
A Reliable, Portable Power Solution •Great for emergency use during power outages Generac OHV Engine •Splash lubrication provides longer engine life Low Oil Shutdown •Detects low oil & shuts the engine down to prevent damage 5.8-Gallon Steel Fuel Tank w/ Built-In Fuel Gauge •Provides up to 8.8 hours of power @ 1/2 load User-Friendly Control Panel w/ Circuit Breaker Protected Outlets •Provides overload protection to extend generator life Low Tone Muffler •Minimizes noise levels and maintains neighborhood sanity 1.1" Diameter Hardened Steel Tube Cradle •Provides added protection against generator damage Designed For Easy Mobility & Storage •Heavy-Duty wheels designed to handle rough terrain •Sturdy, locking, dual fold-down handle provides compact storage Added Extras: •Oil, Oil Funnel & Quick Set-Up Card
Datasheet
Description
A Reliable, Portable Power Solution •Great for emergency use during power outages Generac OHV Engine •Splash lubrication provides longer engine life Low Oil Shutdown •Detects low oil & shuts the engine down to prevent damage 5.8-Gallon Steel Fuel Tank w/ Built-In Fuel Gauge •Provides up to 8.8 hours of power @ 1/2 load User-Friendly Control Panel w/ Circuit Breaker Protected Outlets •Provides overload protection to extend generator life Low Tone Muffler •Minimizes noise levels and maintains neighborhood sanity 1.1" Diameter Hardened Steel Tube Cradle •Provides added protection against generator damage Designed For Easy Mobility & Storage •Heavy-Duty wheels designed to handle rough terrain •Sturdy, locking, dual fold-down handle provides compact storage Added Extras: •Oil, Oil Funnel & Quick Set-Up Card
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Honeywell 6500 Watt Portable Generator - Model 6038 - Electric Generators Direct
Bolingbrook, IL, USA
Honeywell 6500 Watt Portable Generator
Model 6038
Honeywell 6500 Watt Portable Generator Model 6038
A Reliable, Portable Power Solution •Great for emergency use during power outages Generac OHV Engine •Splash lubrication provides longer engine life Low Oil Shutdown •Detects low oil & shuts the engine down to prevent damage 5.8-Gallon Steel Fuel Tank w/ Built-In Fuel Gauge •Provides up to 8.8 hours of power @ 1/2 load User-Friendly Control Panel w/ Circuit Breaker Protected Outlets •Provides overload protection to extend generator life Low Tone Muffler •Minimizes noise levels and maintains neighborhood sanity 1.1" Diameter Hardened Steel Tube Cradle •Provides added protection against generator damage Designed For Easy Mobility & Storage •Heavy-Duty wheels designed to handle rough terrain •Sturdy, locking, dual fold-down handle provides compact storage Added Extras: •Oil, Oil Funnel & Quick Set-Up Card

A Reliable, Portable Power Solution
•Great for emergency use during power outages
Generac OHV Engine
•Splash lubrication provides longer engine life
Low Oil Shutdown
•Detects low oil & shuts the engine down to prevent damage
5.8-Gallon Steel Fuel Tank w/ Built-In Fuel Gauge
•Provides up to 8.8 hours of power @ 1/2 load
User-Friendly Control Panel w/ Circuit Breaker Protected Outlets
•Provides overload protection to extend generator life
Low Tone Muffler
•Minimizes noise levels and maintains neighborhood sanity
1.1" Diameter Hardened Steel Tube Cradle
•Provides added protection against generator damage
Designed For Easy Mobility & Storage
•Heavy-Duty wheels designed to handle rough terrain
•Sturdy, locking, dual fold-down handle provides compact storage
Added Extras:
•Oil, Oil Funnel & Quick Set-Up Card

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 6038
Product Name Honeywell 6500 Watt Portable Generator
Fuel Type Gasoline
Portability Portable
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1938703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
3200 to 12000 Watt Portable Generators - GEN-7500-0MH0 - WLC Company, Inc.
Specs
Fuel Type Gasoline
Power Rating - Wattage 6500 watts
Frequency 60 Hz
View Details
Marine Emergency Diesel Generator - WP4 Series - Weichai Power Co., Ltd.
Specs
Fuel Type Diesel
Portability Permanent
Applications Marine
View Details
Diesel and Gas Engine Driven Generators -  - GE Power Conversion
Specs
Fuel Type Diesel; Gasoline
Portability Permanent
Applications Industrial; Power; Marine
View Details