Electric Generators Direct Generac LP3250 - 3250 Watt Portable LP Generator Model 6000

Description
Portable Emergency LP Generator •A compact and easily maneuverable power solution 212cc Generac OHV Air-Cooled Engine •Splash lubrication provides longer engine life Low Oil Shutdown •Provides added protection to prevent engine damage Integrated 20-Gallon LP Tank Holder •Provides easier and safer transportation 20-Lb Tank (Not Included) •Provides up to 9 hours of run time @ 50% load Conveniently Located Fuel Line •Quickly connects to standard size LP tanks 1.25" Hardened Steel Tube Cradle •Provides added protection against generator damage 9.5" Wheel Kit w/ Dolly-Style Handle & Low Grab Bar •Makes this generator easy to move where you need •Handle locks down for compact storage Covered Outlets & Circuit Breakers •Provides added safety during use and transportation 2-Year Residential Warranty/ 1-
Datasheet
Description
Portable Emergency LP Generator •A compact and easily maneuverable power solution 212cc Generac OHV Air-Cooled Engine •Splash lubrication provides longer engine life Low Oil Shutdown •Provides added protection to prevent engine damage Integrated 20-Gallon LP Tank Holder •Provides easier and safer transportation 20-Lb Tank (Not Included) •Provides up to 9 hours of run time @ 50% load Conveniently Located Fuel Line •Quickly connects to standard size LP tanks 1.25" Hardened Steel Tube Cradle •Provides added protection against generator damage 9.5" Wheel Kit w/ Dolly-Style Handle & Low Grab Bar •Makes this generator easy to move where you need •Handle locks down for compact storage Covered Outlets & Circuit Breakers •Provides added safety during use and transportation 2-Year Residential Warranty/ 1-
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generac LP3250 - 3250 Watt Portable LP Generator - Model 6000 - Electric Generators Direct
Bolingbrook, IL, USA
Generac LP3250 - 3250 Watt Portable LP Generator
Model 6000
Generac LP3250 - 3250 Watt Portable LP Generator Model 6000
Portable Emergency LP Generator •A compact and easily maneuverable power solution 212cc Generac OHV Air-Cooled Engine •Splash lubrication provides longer engine life Low Oil Shutdown •Provides added protection to prevent engine damage Integrated 20-Gallon LP Tank Holder •Provides easier and safer transportation 20-Lb Tank (Not Included) •Provides up to 9 hours of run time @ 50% load Conveniently Located Fuel Line •Quickly connects to standard size LP tanks 1.25" Hardened Steel Tube Cradle •Provides added protection against generator damage 9.5" Wheel Kit w/ Dolly-Style Handle & Low Grab Bar •Makes this generator easy to move where you need •Handle locks down for compact storage Covered Outlets & Circuit Breakers •Provides added safety during use and transportation 2-Year Residential Warranty/ 1-

Portable Emergency LP Generator
•A compact and easily maneuverable power solution
212cc Generac OHV Air-Cooled Engine
•Splash lubrication provides longer engine life
Low Oil Shutdown
•Provides added protection to prevent engine damage
Integrated 20-Gallon LP Tank Holder
•Provides easier and safer transportation
20-Lb Tank (Not Included)
•Provides up to 9 hours of run time @ 50% load
Conveniently Located Fuel Line
•Quickly connects to standard size LP tanks
1.25" Hardened Steel Tube Cradle
•Provides added protection against generator damage
9.5" Wheel Kit w/ Dolly-Style Handle & Low Grab Bar
•Makes this generator easy to move where you need
•Handle locks down for compact storage
Covered Outlets & Circuit Breakers
•Provides added safety during use and transportation
2-Year Residential Warranty/ 1-

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 6000
Product Name Generac LP3250 - 3250 Watt Portable LP Generator
Fuel Type Propane
Portability Portable
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1367595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Voltage 240 V
View Details
Diesel Generator Sets - 3512C (1750 EKW, 60 HZ) - Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details
Mobile Generators - G Series - Wacker Neuson SE
Specs
Fuel Type Diesel
Portability Portable
Applications Agriculture; Construction; Industrial; Mining; Standby
View Details
2500 kWe Prime Power Generator - 2500-XC6DT2 Prime - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details