Electric Generators Direct Generac XP4000 - 3600 Watt Professional Portable Generator Model 5933

Description
XP Series Professional Grade Portable Generator (CARB Compliant) •Engineered specifically with contractors in mind 220cc Generac OHVI Engine - Designed Specifically For Generators •Provides longer life and longer maintenance intervals Pressurized Lubrication System w/ Oil Filter & Low Oil Shutdown •Provides maximum safety for longer engine life TruePower™ Technology - Less Than 5% THD •Provides clean, smooth operation of sensitive electronics Full Panel GFCI Protection - OSHA & NEC 2011 Compliant •Provides the utmost safety on the job site Easy Access All-In-One Control Panel •Makes operating this generator an easy task Large 4.7 Gallon Metal Fuel Tank •Provides up to 9.5 hours of run time @ 1/2 load Hardened 1.25" Steel Tube Cradle & Cast Metal Corners •Combined with an integrated lifting eye for rugged durability Easy-To-Access Maintenance Points •Makes routine maintenance easier and quicker
Description
XP Series Professional Grade Portable Generator (CARB Compliant) •Engineered specifically with contractors in mind 220cc Generac OHVI Engine - Designed Specifically For Generators •Provides longer life and longer maintenance intervals Pressurized Lubrication System w/ Oil Filter & Low Oil Shutdown •Provides maximum safety for longer engine life TruePower™ Technology - Less Than 5% THD •Provides clean, smooth operation of sensitive electronics Full Panel GFCI Protection - OSHA & NEC 2011 Compliant •Provides the utmost safety on the job site Easy Access All-In-One Control Panel •Makes operating this generator an easy task Large 4.7 Gallon Metal Fuel Tank •Provides up to 9.5 hours of run time @ 1/2 load Hardened 1.25" Steel Tube Cradle & Cast Metal Corners •Combined with an integrated lifting eye for rugged durability Easy-To-Access Maintenance Points •Makes routine maintenance easier and quicker

Suppliers

Company
Product
Description
Supplier Links
Generac XP4000 - 3600 Watt Professional Portable Generator - Model 5933 - Electric Generators Direct
Bolingbrook, IL, USA
Generac XP4000 - 3600 Watt Professional Portable Generator
Model 5933
Generac XP4000 - 3600 Watt Professional Portable Generator Model 5933
XP Series Professional Grade Portable Generator (CARB Compliant) •Engineered specifically with contractors in mind 220cc Generac OHVI Engine - Designed Specifically For Generators •Provides longer life and longer maintenance intervals Pressurized Lubrication System w/ Oil Filter & Low Oil Shutdown •Provides maximum safety for longer engine life TruePower™ Technology - Less Than 5% THD •Provides clean, smooth operation of sensitive electronics Full Panel GFCI Protection - OSHA & NEC 2011 Compliant •Provides the utmost safety on the job site Easy Access All-In-One Control Panel •Makes operating this generator an easy task Large 4.7 Gallon Metal Fuel Tank •Provides up to 9.5 hours of run time @ 1/2 load Hardened 1.25" Steel Tube Cradle & Cast Metal Corners •Combined with an integrated lifting eye for rugged durability Easy-To-Access Maintenance Points •Makes routine maintenance easier and quicker

XP Series Professional Grade Portable Generator (CARB Compliant)
•Engineered specifically with contractors in mind
220cc Generac OHVI Engine - Designed Specifically For Generators
•Provides longer life and longer maintenance intervals
Pressurized Lubrication System w/ Oil Filter & Low Oil Shutdown
•Provides maximum safety for longer engine life
TruePower™ Technology - Less Than 5% THD
•Provides clean, smooth operation of sensitive electronics
Full Panel GFCI Protection - OSHA & NEC 2011 Compliant
•Provides the utmost safety on the job site
Easy Access All-In-One Control Panel
•Makes operating this generator an easy task
Large 4.7 Gallon Metal Fuel Tank
•Provides up to 9.5 hours of run time @ 1/2 load
Hardened 1.25" Steel Tube Cradle & Cast Metal Corners
•Combined with an integrated lifting eye for rugged durability
Easy-To-Access Maintenance Points
•Makes routine maintenance easier and quicker

Supplier's Site

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 5933
Product Name Generac XP4000 - 3600 Watt Professional Portable Generator
Fuel Type Gasoline
Portability Portable
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
73 kVA Prime Power Generator - DG00080D5 - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Power
View Details
Industrial Generator - RGX6500E - Robin Subaru
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
Combined Heat and Power (CHP) Systems -  - Dresser-Rand
Specs
Fuel Type Natural Gas
Portability Permanent
Applications Industrial; Power
View Details