Electric Generators Direct Generac XP8000E - 8000 Watt Pro Portable Generator Model 5931

Description
Generac XP Series Professional Grade Portable Generator •Engineered specifically with contractors in mind Electric Start w/ Recoil Backup (Battery Included) •Makes starting as easy as pushing a button 410cc Generac OHVI Engine - Designed Specifically For Generators •Provides added safety to protect your investment Pressurized Lubrication System w/ Oil Filter & Low Oil Shutdown •Provides maximum safety for longer engine life TruePower™ Technology - Less Than 5% THD •Provides clean, smooth operation of sensitive electronics Full Panel GFCI Protection - OSHA & NEC 2011 Compliant •Easy access all-in-one control panel Large 9 Gallon Metal Fuel Tank •Provides up to 10 hours of run time @ 1/2 load Hardened 1.25" Steel Tube Cradle & Cast Metal Corners •Combined with an integrated lifting eye for rugged durability Fold-Down, Locking Handles w/ Never Flat Wheel Kit •Provides sturdy mobility and compact storage
Datasheet
Description
Generac XP Series Professional Grade Portable Generator •Engineered specifically with contractors in mind Electric Start w/ Recoil Backup (Battery Included) •Makes starting as easy as pushing a button 410cc Generac OHVI Engine - Designed Specifically For Generators •Provides added safety to protect your investment Pressurized Lubrication System w/ Oil Filter & Low Oil Shutdown •Provides maximum safety for longer engine life TruePower™ Technology - Less Than 5% THD •Provides clean, smooth operation of sensitive electronics Full Panel GFCI Protection - OSHA & NEC 2011 Compliant •Easy access all-in-one control panel Large 9 Gallon Metal Fuel Tank •Provides up to 10 hours of run time @ 1/2 load Hardened 1.25" Steel Tube Cradle & Cast Metal Corners •Combined with an integrated lifting eye for rugged durability Fold-Down, Locking Handles w/ Never Flat Wheel Kit •Provides sturdy mobility and compact storage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generac XP8000E - 8000 Watt Pro Portable Generator - Model 5931 - Electric Generators Direct
Bolingbrook, IL, USA
Generac XP8000E - 8000 Watt Pro Portable Generator
Model 5931
Generac XP8000E - 8000 Watt Pro Portable Generator Model 5931
Generac XP Series Professional Grade Portable Generator •Engineered specifically with contractors in mind Electric Start w/ Recoil Backup (Battery Included) •Makes starting as easy as pushing a button 410cc Generac OHVI Engine - Designed Specifically For Generators •Provides added safety to protect your investment Pressurized Lubrication System w/ Oil Filter & Low Oil Shutdown •Provides maximum safety for longer engine life TruePower™ Technology - Less Than 5% THD •Provides clean, smooth operation of sensitive electronics Full Panel GFCI Protection - OSHA & NEC 2011 Compliant •Easy access all-in-one control panel Large 9 Gallon Metal Fuel Tank •Provides up to 10 hours of run time @ 1/2 load Hardened 1.25" Steel Tube Cradle & Cast Metal Corners •Combined with an integrated lifting eye for rugged durability Fold-Down, Locking Handles w/ Never Flat Wheel Kit •Provides sturdy mobility and compact storage

Generac XP Series Professional Grade Portable Generator
•Engineered specifically with contractors in mind
Electric Start w/ Recoil Backup (Battery Included)
•Makes starting as easy as pushing a button
410cc Generac OHVI Engine - Designed Specifically For Generators
•Provides added safety to protect your investment
Pressurized Lubrication System w/ Oil Filter & Low Oil Shutdown
•Provides maximum safety for longer engine life
TruePower™ Technology - Less Than 5% THD
•Provides clean, smooth operation of sensitive electronics
Full Panel GFCI Protection - OSHA & NEC 2011 Compliant
•Easy access all-in-one control panel
Large 9 Gallon Metal Fuel Tank
•Provides up to 10 hours of run time @ 1/2 load
Hardened 1.25" Steel Tube Cradle & Cast Metal Corners
•Combined with an integrated lifting eye for rugged durability
Fold-Down, Locking Handles w/ Never Flat Wheel Kit
•Provides sturdy mobility and compact storage

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 5931
Product Name Generac XP8000E - 8000 Watt Pro Portable Generator
Fuel Type Gasoline
Portability Portable
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2642188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Voltage 240 V
View Details
2100 kVA Prime Power Generator - DP2000D5S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Power
View Details
Industrial Generator - RGX3600 - Robin Subaru
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
Combined Heat and Power (CHP) Systems -  - Dresser-Rand
Specs
Fuel Type Natural Gas
Portability Permanent
Applications Industrial; Power
View Details