Electric Generators Direct Generac XP6500E - 6500 Watt Pro Portable Generator Model 5930

Description
Generac XP Series Professional Grade Portable Generator •Engineered specifically with contractors in mind Electric Start w/ Recoil Backup (Battery Included) •Makes starting as easy as pushing a button 410cc Generac OHVI Engine - Designed Specifically For Generators •Provides longer life and longer maintenance intervals Pressurized Lubrication System w/ Oil Filter & Low Oil Shutdown •Provides maximum safety for longer engine life TruePower™ Technology - Less Than 5% THD •Provides clean, smooth operation of sensitive electronics Full Panel GFCI Protection - OSHA & NEC 2011 Compliant •Easy access all-in-one control panel Large 9 Gallon Metal Fuel Tank •Provides up to 11 hours of run time @ 1/2 load Hardened 1.25" Steel Tube Cradle & Cast Metal Corners •Combined with an integrated lifting eye for rugged durability Fold-Down, Locking Handles w/ Never Flat Wheel Kit •Provides sturdy mobility and compact storage
Datasheet
Description
Generac XP Series Professional Grade Portable Generator •Engineered specifically with contractors in mind Electric Start w/ Recoil Backup (Battery Included) •Makes starting as easy as pushing a button 410cc Generac OHVI Engine - Designed Specifically For Generators •Provides longer life and longer maintenance intervals Pressurized Lubrication System w/ Oil Filter & Low Oil Shutdown •Provides maximum safety for longer engine life TruePower™ Technology - Less Than 5% THD •Provides clean, smooth operation of sensitive electronics Full Panel GFCI Protection - OSHA & NEC 2011 Compliant •Easy access all-in-one control panel Large 9 Gallon Metal Fuel Tank •Provides up to 11 hours of run time @ 1/2 load Hardened 1.25" Steel Tube Cradle & Cast Metal Corners •Combined with an integrated lifting eye for rugged durability Fold-Down, Locking Handles w/ Never Flat Wheel Kit •Provides sturdy mobility and compact storage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generac XP6500E - 6500 Watt Pro Portable Generator - Model 5930 - Electric Generators Direct
Bolingbrook, IL, USA
Generac XP6500E - 6500 Watt Pro Portable Generator
Model 5930
Generac XP6500E - 6500 Watt Pro Portable Generator Model 5930
Generac XP Series Professional Grade Portable Generator •Engineered specifically with contractors in mind Electric Start w/ Recoil Backup (Battery Included) •Makes starting as easy as pushing a button 410cc Generac OHVI Engine - Designed Specifically For Generators •Provides longer life and longer maintenance intervals Pressurized Lubrication System w/ Oil Filter & Low Oil Shutdown •Provides maximum safety for longer engine life TruePower™ Technology - Less Than 5% THD •Provides clean, smooth operation of sensitive electronics Full Panel GFCI Protection - OSHA & NEC 2011 Compliant •Easy access all-in-one control panel Large 9 Gallon Metal Fuel Tank •Provides up to 11 hours of run time @ 1/2 load Hardened 1.25" Steel Tube Cradle & Cast Metal Corners •Combined with an integrated lifting eye for rugged durability Fold-Down, Locking Handles w/ Never Flat Wheel Kit •Provides sturdy mobility and compact storage

Generac XP Series Professional Grade Portable Generator
•Engineered specifically with contractors in mind
Electric Start w/ Recoil Backup (Battery Included)
•Makes starting as easy as pushing a button
410cc Generac OHVI Engine - Designed Specifically For Generators
•Provides longer life and longer maintenance intervals
Pressurized Lubrication System w/ Oil Filter & Low Oil Shutdown
•Provides maximum safety for longer engine life
TruePower™ Technology - Less Than 5% THD
•Provides clean, smooth operation of sensitive electronics
Full Panel GFCI Protection - OSHA & NEC 2011 Compliant
•Easy access all-in-one control panel
Large 9 Gallon Metal Fuel Tank
•Provides up to 11 hours of run time @ 1/2 load
Hardened 1.25" Steel Tube Cradle & Cast Metal Corners
•Combined with an integrated lifting eye for rugged durability
Fold-Down, Locking Handles w/ Never Flat Wheel Kit
•Provides sturdy mobility and compact storage

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 5930
Product Name Generac XP6500E - 6500 Watt Pro Portable Generator
Fuel Type Gasoline
Portability Portable
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1938703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
3200 to 12000 Watt Portable Generators - GEN-12000-1MHE - WLC Company, Inc.
Specs
Fuel Type Gasoline
Power Rating - Wattage 10000 watts
Frequency 60 Hz
View Details
Marine Emergency Diesel Generator - WP4 Series - Weichai Power Co., Ltd.
Specs
Fuel Type Diesel
Portability Permanent
Applications Marine
View Details
Diesel and Gas Engine Driven Generators -  - GE Power Conversion
Specs
Fuel Type Diesel; Gasoline
Portability Permanent
Applications Industrial; Power; Marine
View Details