Electric Generators Direct Generac Guardian Series 5882 - 8kW Home Standby Generator Model 5882

Description
Fully Automatic Operation When Paired With Nexus Smart Switch™ Generac OHVI Air-Cooled Engine •Features plateau honed cylinder walls and plasma-moly rings •Full pressure lubrication system w/ 2 year oil change interval •Aids in cooling the engine for longer life Operates On Clean Burning, Efficient Natural Gas or LP (Vapor) Skewed Rotor Design For Smooth Output Waveform "Clean Power" •Automatic voltage regulator equipped for +/- 1% regulation Nexus™ Digital Controller Monitors & Controls All Functions •Provides system status - compatible with Nexus™ wireless monitors Sound Attenuated Weather Proof Enclosure •Attractive styling with lockable access doors •Incorporates electrostatically applied epoxy paint technology •Sound dampening enclosure limits sound pressure to a low 62dB(A) •Composite mounting pad and 1' flexible fuel line included Built-in Battery Charger (Battery Sold Separately) Automatic Transfer Switch - ATS (Sold Separately) •Customize your system based on your actual application •Select the ideal ATS & DLM™ modules for load shed capabilities
Datasheet
Description
Fully Automatic Operation When Paired With Nexus Smart Switch™ Generac OHVI Air-Cooled Engine •Features plateau honed cylinder walls and plasma-moly rings •Full pressure lubrication system w/ 2 year oil change interval •Aids in cooling the engine for longer life Operates On Clean Burning, Efficient Natural Gas or LP (Vapor) Skewed Rotor Design For Smooth Output Waveform "Clean Power" •Automatic voltage regulator equipped for +/- 1% regulation Nexus™ Digital Controller Monitors & Controls All Functions •Provides system status - compatible with Nexus™ wireless monitors Sound Attenuated Weather Proof Enclosure •Attractive styling with lockable access doors •Incorporates electrostatically applied epoxy paint technology •Sound dampening enclosure limits sound pressure to a low 62dB(A) •Composite mounting pad and 1' flexible fuel line included Built-in Battery Charger (Battery Sold Separately) Automatic Transfer Switch - ATS (Sold Separately) •Customize your system based on your actual application •Select the ideal ATS & DLM™ modules for load shed capabilities
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generac Guardian Series 5882 - 8kW Home Standby Generator - Model 5882 - Electric Generators Direct
Bolingbrook, IL, USA
Generac Guardian Series 5882 - 8kW Home Standby Generator
Model 5882
Generac Guardian Series 5882 - 8kW Home Standby Generator Model 5882
Fully Automatic Operation When Paired With Nexus Smart Switch™ Generac OHVI Air-Cooled Engine •Features plateau honed cylinder walls and plasma-moly rings •Full pressure lubrication system w/ 2 year oil change interval •Aids in cooling the engine for longer life Operates On Clean Burning, Efficient Natural Gas or LP (Vapor) Skewed Rotor Design For Smooth Output Waveform "Clean Power" •Automatic voltage regulator equipped for +/- 1% regulation Nexus™ Digital Controller Monitors & Controls All Functions •Provides system status - compatible with Nexus™ wireless monitors Sound Attenuated Weather Proof Enclosure •Attractive styling with lockable access doors •Incorporates electrostatically applied epoxy paint technology •Sound dampening enclosure limits sound pressure to a low 62dB(A) •Composite mounting pad and 1' flexible fuel line included Built-in Battery Charger (Battery Sold Separately) Automatic Transfer Switch - ATS (Sold Separately) •Customize your system based on your actual application •Select the ideal ATS & DLM™ modules for load shed capabilities

Fully Automatic Operation When Paired With Nexus Smart Switch™
Generac OHVI Air-Cooled Engine
•Features plateau honed cylinder walls and plasma-moly rings
•Full pressure lubrication system w/ 2 year oil change interval
•Aids in cooling the engine for longer life
Operates On Clean Burning, Efficient Natural Gas or LP (Vapor)
Skewed Rotor Design For Smooth Output Waveform "Clean Power"
•Automatic voltage regulator equipped for +/- 1% regulation
Nexus™ Digital Controller Monitors & Controls All Functions
•Provides system status - compatible with Nexus™ wireless monitors
Sound Attenuated Weather Proof Enclosure
•Attractive styling with lockable access doors
•Incorporates electrostatically applied epoxy paint technology
•Sound dampening enclosure limits sound pressure to a low 62dB(A)
•Composite mounting pad and 1' flexible fuel line included
Built-in Battery Charger (Battery Sold Separately)
Automatic Transfer Switch - ATS (Sold Separately)
•Customize your system based on your actual application
•Select the ideal ATS & DLM™ modules for load shed capabilities

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 5882
Product Name Generac Guardian Series 5882 - 8kW Home Standby Generator
Fuel Type Propane; Natural Gas
Portability Permanent
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1938703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Diesel Generator Sets - 3512B (50 HZ) WITH UPGRADEABLE PACKAGE - Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details
Portable Generators - GPS Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
820 kVA Prime Power Generator - DP0820D5S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Power
View Details