Electric Generators Direct Generac Guardian Series 5871 - 10kW Standby Generator Model 5871

Description
Fully Automatic Operation Generac OHVI Air-Cooled Engine •Features plateau honed cylinder walls and plasma-moly rings •Full pressure lubrication system w/ 2 year oil change interval •Aids in cooling the engine for longer life Operates On Clean Burning, Efficient Natural Gas or LP (Vapor) Skewed Rotor Design For Smooth Output Waveform "Clean Power" •Automatic voltage regulator equipped for +/- 1% regulation Nexus™ Digital Controller Monitors & Controls All Functions •Provides system status - compatible with Nexus™ wireless monitors Sound Attenuated Weather Proof Enclosure •Attractive styling with lockable access doors •Incorporates electrostatically applied epoxy paint technology •Sound dampening enclosure limits sound pressure to a low 63dB(A) Includes 12 Circuit Load Center Style Auto Transfer Switch (100A) •5' Pre-wired External Connection Box From Wall to Generator •30' Pre-Wired Indoor Conduit From Switch To External Box •2' Pre-Wired Indoor Conduit From Transfer Switch To Main Panel •Composite mounting pad and 1’ flexible fuel line connector
Datasheet
Description
Fully Automatic Operation Generac OHVI Air-Cooled Engine •Features plateau honed cylinder walls and plasma-moly rings •Full pressure lubrication system w/ 2 year oil change interval •Aids in cooling the engine for longer life Operates On Clean Burning, Efficient Natural Gas or LP (Vapor) Skewed Rotor Design For Smooth Output Waveform "Clean Power" •Automatic voltage regulator equipped for +/- 1% regulation Nexus™ Digital Controller Monitors & Controls All Functions •Provides system status - compatible with Nexus™ wireless monitors Sound Attenuated Weather Proof Enclosure •Attractive styling with lockable access doors •Incorporates electrostatically applied epoxy paint technology •Sound dampening enclosure limits sound pressure to a low 63dB(A) Includes 12 Circuit Load Center Style Auto Transfer Switch (100A) •5' Pre-wired External Connection Box From Wall to Generator •30' Pre-Wired Indoor Conduit From Switch To External Box •2' Pre-Wired Indoor Conduit From Transfer Switch To Main Panel •Composite mounting pad and 1’ flexible fuel line connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generac Guardian Series 5871 - 10kW Standby Generator - Model 5871 - Electric Generators Direct
Bolingbrook, IL, USA
Generac Guardian Series 5871 - 10kW Standby Generator
Model 5871
Generac Guardian Series 5871 - 10kW Standby Generator Model 5871
Fully Automatic Operation Generac OHVI Air-Cooled Engine •Features plateau honed cylinder walls and plasma-moly rings •Full pressure lubrication system w/ 2 year oil change interval •Aids in cooling the engine for longer life Operates On Clean Burning, Efficient Natural Gas or LP (Vapor) Skewed Rotor Design For Smooth Output Waveform "Clean Power" •Automatic voltage regulator equipped for +/- 1% regulation Nexus™ Digital Controller Monitors & Controls All Functions •Provides system status - compatible with Nexus™ wireless monitors Sound Attenuated Weather Proof Enclosure •Attractive styling with lockable access doors •Incorporates electrostatically applied epoxy paint technology •Sound dampening enclosure limits sound pressure to a low 63dB(A) Includes 12 Circuit Load Center Style Auto Transfer Switch (100A) •5' Pre-wired External Connection Box From Wall to Generator •30' Pre-Wired Indoor Conduit From Switch To External Box •2' Pre-Wired Indoor Conduit From Transfer Switch To Main Panel •Composite mounting pad and 1’ flexible fuel line connector

Fully Automatic Operation
Generac OHVI Air-Cooled Engine
•Features plateau honed cylinder walls and plasma-moly rings
•Full pressure lubrication system w/ 2 year oil change interval
•Aids in cooling the engine for longer life
Operates On Clean Burning, Efficient Natural Gas or LP (Vapor)
Skewed Rotor Design For Smooth Output Waveform "Clean Power"
•Automatic voltage regulator equipped for +/- 1% regulation
Nexus™ Digital Controller Monitors & Controls All Functions
•Provides system status - compatible with Nexus™ wireless monitors
Sound Attenuated Weather Proof Enclosure
•Attractive styling with lockable access doors
•Incorporates electrostatically applied epoxy paint technology
•Sound dampening enclosure limits sound pressure to a low 63dB(A)
Includes 12 Circuit Load Center Style Auto Transfer Switch (100A)
•5' Pre-wired External Connection Box From Wall to Generator
•30' Pre-Wired Indoor Conduit From Switch To External Box
•2' Pre-Wired Indoor Conduit From Transfer Switch To Main Panel
•Composite mounting pad and 1’ flexible fuel line connector

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 5871
Product Name Generac Guardian Series 5871 - 10kW Standby Generator
Fuel Type Propane; Natural Gas
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1367595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Voltage 240 V
View Details
Diesel Generator Sets - 3516E (50 HZ) - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details
Portable Inverter Generators - GPSi Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
35 kWe Standby Power Generator - DS35D6S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Standby
View Details