Electric Generators Direct Generac Quietpact Series 5858 - 5.5 kW RV Generator Model 5858

Description
Generac Quietpact Series™ 5.5 kW LP Powered RV Generator •Environmentally friendly while providing maximum wattage output Designed For Use With Multiple Applications •Class A & C Motorhomes w/ a single or dual roof A/C •Travel, Sport Utility & Horse Trailers and 5th wheels Durable Steel Enclosure & Maintains Footprint Of Other Brands •Reduces sound level & is less weight than any other RV generator Generac OHVI V-Twin Engine w/ Cast Iron Cylinder Wall •Largest engine in air-cooled RV power generation •Full pressure lubrication & Low oil pressure shutdown Solid-State, Frequency Compensated Voltage Regulation •Provides fast response to changing load conditions Single Side Serviceability •Easy access to all maintenance items including oil filter Enclosed Critical Grade Muffler •Mounted inside the until for quiet operation and added safety Additional Features •Remote start/stop option & Main line circuit breaker •2 Amp battery "trickle charger"
Datasheet
Description
Generac Quietpact Series™ 5.5 kW LP Powered RV Generator •Environmentally friendly while providing maximum wattage output Designed For Use With Multiple Applications •Class A & C Motorhomes w/ a single or dual roof A/C •Travel, Sport Utility & Horse Trailers and 5th wheels Durable Steel Enclosure & Maintains Footprint Of Other Brands •Reduces sound level & is less weight than any other RV generator Generac OHVI V-Twin Engine w/ Cast Iron Cylinder Wall •Largest engine in air-cooled RV power generation •Full pressure lubrication & Low oil pressure shutdown Solid-State, Frequency Compensated Voltage Regulation •Provides fast response to changing load conditions Single Side Serviceability •Easy access to all maintenance items including oil filter Enclosed Critical Grade Muffler •Mounted inside the until for quiet operation and added safety Additional Features •Remote start/stop option & Main line circuit breaker •2 Amp battery "trickle charger"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generac Quietpact Series 5858 - 5.5 kW RV Generator - Model 5858 - Electric Generators Direct
Bolingbrook, IL, USA
Generac Quietpact Series 5858 - 5.5 kW RV Generator
Model 5858
Generac Quietpact Series 5858 - 5.5 kW RV Generator Model 5858
Generac Quietpact Series™ 5.5 kW LP Powered RV Generator •Environmentally friendly while providing maximum wattage output Designed For Use With Multiple Applications •Class A & C Motorhomes w/ a single or dual roof A/C •Travel, Sport Utility & Horse Trailers and 5th wheels Durable Steel Enclosure & Maintains Footprint Of Other Brands •Reduces sound level & is less weight than any other RV generator Generac OHVI V-Twin Engine w/ Cast Iron Cylinder Wall •Largest engine in air-cooled RV power generation •Full pressure lubrication & Low oil pressure shutdown Solid-State, Frequency Compensated Voltage Regulation •Provides fast response to changing load conditions Single Side Serviceability •Easy access to all maintenance items including oil filter Enclosed Critical Grade Muffler •Mounted inside the until for quiet operation and added safety Additional Features •Remote start/stop option & Main line circuit breaker •2 Amp battery "trickle charger"

Generac Quietpact Series™ 5.5 kW LP Powered RV Generator
•Environmentally friendly while providing maximum wattage output
Designed For Use With Multiple Applications
•Class A & C Motorhomes w/ a single or dual roof A/C
•Travel, Sport Utility & Horse Trailers and 5th wheels
Durable Steel Enclosure & Maintains Footprint Of Other Brands
•Reduces sound level & is less weight than any other RV generator
Generac OHVI V-Twin Engine w/ Cast Iron Cylinder Wall
•Largest engine in air-cooled RV power generation
•Full pressure lubrication & Low oil pressure shutdown
Solid-State, Frequency Compensated Voltage Regulation
•Provides fast response to changing load conditions
Single Side Serviceability
•Easy access to all maintenance items including oil filter
Enclosed Critical Grade Muffler
•Mounted inside the until for quiet operation and added safety
Additional Features
•Remote start/stop option & Main line circuit breaker
•2 Amp battery "trickle charger"

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 5858
Product Name Generac Quietpact Series 5858 - 5.5 kW RV Generator
Fuel Type Propane
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1367595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Voltage 240 V
View Details
Portable Inverter Generators - GPSi Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
Trailer Mounted Diesel Generators -  - INDECK Power Equipment Company
INDECK Power Equipment Company
Specs
Fuel Type Diesel
Portability Portable
Applications Industrial; Power
View Details