Electric Generators Direct Generac Quietpact Series 5853 - 3.4 kW RV Generator Model 5853

Description
Generac Quietpact Series™ 3.4 kW LP Powered RV Generator •Up to 43% more fuel efficient than other brands Designed For Use With Multiple Applications •Class B & C Motorhomes w/ a single roof A/C including 5th wheels •Travel, Sport Utility & Horse Trailers Durable Steel Enclosure & Maintains Footprint Of Other Brands •Reduces sound level & is less weight than any other RV generator Generac OHVI Engine w/ Cast Iron Cylinder Wall •Provides increased fuel efficiency & longer engine life •Full pressure lubrication & Low oil pressure shutdown Solid-State, Frequency Compensated Voltage Regulation •Provides fast response to changing load conditions Single Side Serviceability •Easy access to all maintenance items including oil filter Enclosed Critical Grade Muffler •Mounted inside the until for quiet operation and added safety Additional Features •Remote start/stop option & Main line circuit breaker •2 Amp battery "trickle charger"
Datasheet
Description
Generac Quietpact Series™ 3.4 kW LP Powered RV Generator •Up to 43% more fuel efficient than other brands Designed For Use With Multiple Applications •Class B & C Motorhomes w/ a single roof A/C including 5th wheels •Travel, Sport Utility & Horse Trailers Durable Steel Enclosure & Maintains Footprint Of Other Brands •Reduces sound level & is less weight than any other RV generator Generac OHVI Engine w/ Cast Iron Cylinder Wall •Provides increased fuel efficiency & longer engine life •Full pressure lubrication & Low oil pressure shutdown Solid-State, Frequency Compensated Voltage Regulation •Provides fast response to changing load conditions Single Side Serviceability •Easy access to all maintenance items including oil filter Enclosed Critical Grade Muffler •Mounted inside the until for quiet operation and added safety Additional Features •Remote start/stop option & Main line circuit breaker •2 Amp battery "trickle charger"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generac Quietpact Series 5853 - 3.4 kW RV Generator - Model 5853 - Electric Generators Direct
Bolingbrook, IL, USA
Generac Quietpact Series 5853 - 3.4 kW RV Generator
Model 5853
Generac Quietpact Series 5853 - 3.4 kW RV Generator Model 5853
Generac Quietpact Series™ 3.4 kW LP Powered RV Generator •Up to 43% more fuel efficient than other brands Designed For Use With Multiple Applications •Class B & C Motorhomes w/ a single roof A/C including 5th wheels •Travel, Sport Utility & Horse Trailers Durable Steel Enclosure & Maintains Footprint Of Other Brands •Reduces sound level & is less weight than any other RV generator Generac OHVI Engine w/ Cast Iron Cylinder Wall •Provides increased fuel efficiency & longer engine life •Full pressure lubrication & Low oil pressure shutdown Solid-State, Frequency Compensated Voltage Regulation •Provides fast response to changing load conditions Single Side Serviceability •Easy access to all maintenance items including oil filter Enclosed Critical Grade Muffler •Mounted inside the until for quiet operation and added safety Additional Features •Remote start/stop option & Main line circuit breaker •2 Amp battery "trickle charger"

Generac Quietpact Series™ 3.4 kW LP Powered RV Generator
•Up to 43% more fuel efficient than other brands
Designed For Use With Multiple Applications
•Class B & C Motorhomes w/ a single roof A/C including 5th wheels
•Travel, Sport Utility & Horse Trailers
Durable Steel Enclosure & Maintains Footprint Of Other Brands
•Reduces sound level & is less weight than any other RV generator
Generac OHVI Engine w/ Cast Iron Cylinder Wall
•Provides increased fuel efficiency & longer engine life
•Full pressure lubrication & Low oil pressure shutdown
Solid-State, Frequency Compensated Voltage Regulation
•Provides fast response to changing load conditions
Single Side Serviceability
•Easy access to all maintenance items including oil filter
Enclosed Critical Grade Muffler
•Mounted inside the until for quiet operation and added safety
Additional Features
•Remote start/stop option & Main line circuit breaker
•2 Amp battery "trickle charger"

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 5853
Product Name Generac Quietpact Series 5853 - 3.4 kW RV Generator
Fuel Type Propane
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2642188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Voltage 240 V
View Details
Diesel Generator Sets - 3606 (60 HZ) - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details
Mobile Generators - G Series - Wacker Neuson SE
Specs
Fuel Type Diesel
Portability Portable
Applications Agriculture; Construction; Industrial; Mining; Standby
View Details
680 kWe Prime Power Generator - 680-XC6DT2 Prime - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details