Electric Generators Direct Generac Quietpact Series 5852 - 3.6 kW RV Generator Model 5852

Description
Generac Quietpact Series™ 3.6 kW Gasoline Powered RV Generator •Up to 43% more fuel efficient than other brands Designed For Use With Multiple Applications •Class B & C Motorhomes w/ a single roof A/C including 5th wheels •Travel, Sport Utility & Horse Trailers Durable Steel Enclosure & Maintains Footprint Of Other Brands •Reduces sound level & is less weight than any other RV generator Generac OHVI Engine w/ Cast Iron Cylinder Wall •Provides increased fuel efficiency & longer engine life •Full pressure lubrication & Low oil pressure shutdown Solid-State, Frequency Compensated Voltage Regulation •Provides fast response to changing load conditions Single Side Serviceability •Easy access to all maintenance items including oil filter Enclosed Critical Grade Muffler •Mounted inside the until for quiet operation and added safety Additional Features •Remote start/stop option & Main line circuit breaker •2 Amp battery "trickle charger"
Datasheet
Description
Generac Quietpact Series™ 3.6 kW Gasoline Powered RV Generator •Up to 43% more fuel efficient than other brands Designed For Use With Multiple Applications •Class B & C Motorhomes w/ a single roof A/C including 5th wheels •Travel, Sport Utility & Horse Trailers Durable Steel Enclosure & Maintains Footprint Of Other Brands •Reduces sound level & is less weight than any other RV generator Generac OHVI Engine w/ Cast Iron Cylinder Wall •Provides increased fuel efficiency & longer engine life •Full pressure lubrication & Low oil pressure shutdown Solid-State, Frequency Compensated Voltage Regulation •Provides fast response to changing load conditions Single Side Serviceability •Easy access to all maintenance items including oil filter Enclosed Critical Grade Muffler •Mounted inside the until for quiet operation and added safety Additional Features •Remote start/stop option & Main line circuit breaker •2 Amp battery "trickle charger"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generac Quietpact Series 5852 - 3.6 kW RV Generator - Model 5852 - Electric Generators Direct
Bolingbrook, IL, USA
Generac Quietpact Series 5852 - 3.6 kW RV Generator
Model 5852
Generac Quietpact Series 5852 - 3.6 kW RV Generator Model 5852
Generac Quietpact Series™ 3.6 kW Gasoline Powered RV Generator •Up to 43% more fuel efficient than other brands Designed For Use With Multiple Applications •Class B & C Motorhomes w/ a single roof A/C including 5th wheels •Travel, Sport Utility & Horse Trailers Durable Steel Enclosure & Maintains Footprint Of Other Brands •Reduces sound level & is less weight than any other RV generator Generac OHVI Engine w/ Cast Iron Cylinder Wall •Provides increased fuel efficiency & longer engine life •Full pressure lubrication & Low oil pressure shutdown Solid-State, Frequency Compensated Voltage Regulation •Provides fast response to changing load conditions Single Side Serviceability •Easy access to all maintenance items including oil filter Enclosed Critical Grade Muffler •Mounted inside the until for quiet operation and added safety Additional Features •Remote start/stop option & Main line circuit breaker •2 Amp battery "trickle charger"

Generac Quietpact Series™ 3.6 kW Gasoline Powered RV Generator
•Up to 43% more fuel efficient than other brands
Designed For Use With Multiple Applications
•Class B & C Motorhomes w/ a single roof A/C including 5th wheels
•Travel, Sport Utility & Horse Trailers
Durable Steel Enclosure & Maintains Footprint Of Other Brands
•Reduces sound level & is less weight than any other RV generator
Generac OHVI Engine w/ Cast Iron Cylinder Wall
•Provides increased fuel efficiency & longer engine life
•Full pressure lubrication & Low oil pressure shutdown
Solid-State, Frequency Compensated Voltage Regulation
•Provides fast response to changing load conditions
Single Side Serviceability
•Easy access to all maintenance items including oil filter
Enclosed Critical Grade Muffler
•Mounted inside the until for quiet operation and added safety
Additional Features
•Remote start/stop option & Main line circuit breaker
•2 Amp battery "trickle charger"

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 5852
Product Name Generac Quietpact Series 5852 - 3.6 kW RV Generator
Fuel Type Gasoline
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
8 & 30 Gallon Air Compressors/Generators - AG2-PH13-08M1 - WLC Company, Inc.
Specs
Fuel Type Gasoline
Power Rating - Wattage 3500 watts
View Details
Land Use Diesel Generator - WP13 Series - Weichai Power Co., Ltd.
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Mining; Power; Telecommunications
View Details
Diesel and Gas Engine Driven Generators -  - GE Power Conversion
Specs
Fuel Type Diesel; Gasoline
Portability Permanent
Applications Industrial; Power; Marine
View Details