Electric Generators Direct Generac iX2000 - 2000 Watt Portable Inverter Generator Model 5793

Description
Inverter Technology •Provides safe power for computers & sensitive electronics 2,200 Max Rated Watts •Rated at 2000 watts for continuous operation Compact Size, Weighs Only 49.6 Lbs. •Up to 40% lighter than a standard generator of equal watts •Built-In handle makes this inverter easy to carry Fully Enclosed Case •Designed for quiet operation FlexPower™ Provides For 2 Modes Of Operation •High mode for large loads or battery charging •Eco mode to save fuel and reduce noise Electronic Overload Protection •Provides circuit breaker protection to protect your electronics Low-Oil Shutdown •Prevents possible engine damage DC Outlet & LED Lights •12V outlet for charging batteries - cables included •Provides at-a-glance status right on the control panel
Datasheet
Description
Inverter Technology •Provides safe power for computers & sensitive electronics 2,200 Max Rated Watts •Rated at 2000 watts for continuous operation Compact Size, Weighs Only 49.6 Lbs. •Up to 40% lighter than a standard generator of equal watts •Built-In handle makes this inverter easy to carry Fully Enclosed Case •Designed for quiet operation FlexPower™ Provides For 2 Modes Of Operation •High mode for large loads or battery charging •Eco mode to save fuel and reduce noise Electronic Overload Protection •Provides circuit breaker protection to protect your electronics Low-Oil Shutdown •Prevents possible engine damage DC Outlet & LED Lights •12V outlet for charging batteries - cables included •Provides at-a-glance status right on the control panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generac iX2000 - 2000 Watt Portable Inverter Generator - Model 5793 - Electric Generators Direct
Bolingbrook, IL, USA
Generac iX2000 - 2000 Watt Portable Inverter Generator
Model 5793
Generac iX2000 - 2000 Watt Portable Inverter Generator Model 5793
Inverter Technology •Provides safe power for computers & sensitive electronics 2,200 Max Rated Watts •Rated at 2000 watts for continuous operation Compact Size, Weighs Only 49.6 Lbs. •Up to 40% lighter than a standard generator of equal watts •Built-In handle makes this inverter easy to carry Fully Enclosed Case •Designed for quiet operation FlexPower™ Provides For 2 Modes Of Operation •High mode for large loads or battery charging •Eco mode to save fuel and reduce noise Electronic Overload Protection •Provides circuit breaker protection to protect your electronics Low-Oil Shutdown •Prevents possible engine damage DC Outlet & LED Lights •12V outlet for charging batteries - cables included •Provides at-a-glance status right on the control panel

Inverter Technology
•Provides safe power for computers & sensitive electronics
2,200 Max Rated Watts
•Rated at 2000 watts for continuous operation
Compact Size, Weighs Only 49.6 Lbs.
•Up to 40% lighter than a standard generator of equal watts
•Built-In handle makes this inverter easy to carry
Fully Enclosed Case
•Designed for quiet operation
FlexPower™ Provides For 2 Modes Of Operation
•High mode for large loads or battery charging
•Eco mode to save fuel and reduce noise
Electronic Overload Protection
•Provides circuit breaker protection to protect your electronics
Low-Oil Shutdown
•Prevents possible engine damage
DC Outlet & LED Lights
•12V outlet for charging batteries - cables included
•Provides at-a-glance status right on the control panel

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model 5793
Product Name Generac iX2000 - 2000 Watt Portable Inverter Generator
Fuel Type Gasoline
Portability Portable
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
600 kWe Standby Power Generator - DS600D6S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Standby
View Details
Industrial Generator - RGX7500E - Robin Subaru
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
Combined Heat and Power (CHP) Systems -  - Dresser-Rand
Specs
Fuel Type Natural Gas
Portability Permanent
Applications Industrial; Power
View Details